ifm electronic gmbh Datasheets for Touch Switches and Tactile Switches
Touch switches and tactile switches operate by touching or pressing to make a connection. Touch switches are touch-operated devices that do not have moving parts. Tactile switches are electromechanical and provide tactile feedback.
Touch Switches and Tactile Switches: Learn more
| Product Name | Notes |
|---|---|
| Ergonomic working by softly touching the sensor Start-up delay prevents unintentional switching Plant condition indicated via RGB LEDs Various setting options such as colour, NO/NC or triggering via IO-Link Adjustable... | |
| Non-contact switching without mechanical pressure Robust, impact and scratch resistant stainless steel housing High protection rating for the requirements of harsh industrial environments Use in applications with regular cleaning Bistable... | |
| Non-contact switching without mechanical pressure Robust, impact and scratch resistant stainless steel housing High protection rating for the requirements of harsh industrial environments Use in applications with regular cleaning Dynamic... | |
| Non-contact switching without mechanical pressure Robust, impact and scratch resistant stainless steel housing High protection rating for the requirements of harsh industrial environments Use in applications with regular cleaning Static... | |
| Non-contact switching without mechanical pressure Wear-free and maintenance-free Bistable evaluation principle Easy installation in housing with Ø 22.5 mm drill hole Oil-resistant, impact and scratch resistant | |
| Non-contact switching without mechanical pressure Wear-free and maintenance-free Dynamic evaluation principle protects against unauthorised use Easy installation in housing with Ø 22.5 mm drill hole Oil-resistant, impact and scratch resistant... | |
| Non-contact switching without mechanical pressure Wear-free and maintenance-free Static evaluation principle protects against unauthorised use Easy installation in housing with Ø 22.5 mm drill hole Oil-resistant, impact and scratch resistant... |