ifm electronic gmbh Capacitive sensor KQ6002

Description
Output function normally open / normally closed programmable Clearly visible indication of the switching status by LED Easy installation with mounting adapters and cable ties For position detection or level monitoring Easy parameter setting via IO-Link
Request a Quote Datasheet
Description
Output function normally open / normally closed programmable Clearly visible indication of the switching status by LED Easy installation with mounting adapters and cable ties For position detection or level monitoring Easy parameter setting via IO-Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KQ6002 - ifm electronic gmbh
Essen, Germany
Capacitive sensor
KQ6002
Capacitive sensor KQ6002
Output function normally open / normally closed programmable Clearly visible indication of the switching status by LED Easy installation with mounting adapters and cable ties For position detection or level monitoring Easy parameter setting via IO-Link
  • Output function normally open / normally closed programmable
  • Clearly visible indication of the switching status by LED
  • Easy installation with mounting adapters and cable ties
  • For position detection or level monitoring
  • Easy parameter setting via IO-Link
Supplier's Site
Capacitive sensor - KQ6002 - ifm efector inc.
Malvern, PA, United States
Capacitive sensor
KQ6002
Capacitive sensor KQ6002
Output function normally open / normally closed programmable Clearly visible indication of the switching status by LED Easy installation with mounting adapters and cable ties For position detection or level monitoring Easy parameter setting via IO-Link From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Output function normally open / normally closed programmable
  • Clearly visible indication of the switching status by LED
  • Easy installation with mounting adapters and cable ties
  • For position detection or level monitoring
  • Easy parameter setting via IO-Link

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Proximity Sensors - 163143 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
163143
Proximity Sensors 163143
ifm electronic KQ6002

ifm electronic KQ6002

Supplier's Site
Proximity Sensors - Industrial - 2330-KQ6002-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-KQ6002-ND
Proximity Sensors - Industrial 2330-KQ6002-ND
SENSOR PROX CAPACITIVE 12MM MOD

SENSOR PROX CAPACITIVE 12MM MOD

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number KQ6002 KQ6002 163143 2330-KQ6002-ND
Product Name Capacitive sensor Capacitive sensor Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor Capacitive Proximity Sensor
Operation Distance 0.4724 inch (12 mm) 0.4724 inch (12 mm)
Switching Frequency 0.0100 kHz 0.0100 kHz
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Power Requirements DC Powered DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 188036 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 2.81 inch (71.5 mm)
View Details
Proximity Sensors - 2093438 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity sensor - SME-1-S6-C - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -58 to 248 F (-50 to 120 C)
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details