ifm electronic gmbh Fibre-optic amplifier OO5006

Description
For applications in which several fibre optics are required for position detection Compact housing for use where space is restricted For the precise detection of small parts Display with graphic capability for easy set-up Operation with high-quality glass fibre optics for harsh industrial applications
Description
For applications in which several fibre optics are required for position detection Compact housing for use where space is restricted For the precise detection of small parts Display with graphic capability for easy set-up Operation with high-quality glass fibre optics for harsh industrial applications

Suppliers

Company
Product
Description
Supplier Links
Fibre-optic amplifier - OO5006 - ifm electronic gmbh
Essen, Germany
Fibre-optic amplifier
OO5006
Fibre-optic amplifier OO5006
For applications in which several fibre optics are required for position detection Compact housing for use where space is restricted For the precise detection of small parts Display with graphic capability for easy set-up Operation with high-quality glass fibre optics for harsh industrial applications
  • For applications in which several fibre optics are required for position detection
  • Compact housing for use where space is restricted
  • For the precise detection of small parts
  • Display with graphic capability for easy set-up
  • Operation with high-quality glass fibre optics for harsh industrial applications
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Photoelectric Sensors
Product Number OO5006
Product Name Fibre-optic amplifier
Operation Distance 15.75 inch (400 mm)
Operating Temperature -4 to 140 F (-20 to 60 C)
Beam Type Visible
Mode Light-on; Dark-on; Light/Dark Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric, Industrial - 1882-1042072-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Optical Technology Type Retroreflective
Beam Type Visible
View Details
Diffuse reflection sensor - O6T403 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 0.1969 to 19.69 inch (5 to 500 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
12 mm Clyindrical Sensor - 42CF-D1LNA2-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operation Distance 11.81 inch (300 mm)
Electrical Connection 4-pin DC Micro QD
Width 5.24 inch (133 mm)
View Details