ifm electronic gmbh Capacitive sensor KI0206

Description
Easy setting of the sensing range via potentiometer With combined AC/DC output stage Two-wire technology High noise immunity Clearly visible indication of the switching status
Request a Quote Datasheet
Description
Easy setting of the sensing range via potentiometer With combined AC/DC output stage Two-wire technology High noise immunity Clearly visible indication of the switching status
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KI0206 - ifm electronic gmbh
Essen, Germany
Capacitive sensor
KI0206
Capacitive sensor KI0206
Easy setting of the sensing range via potentiometer With combined AC/DC output stage Two-wire technology High noise immunity Clearly visible indication of the switching status
  • Easy setting of the sensing range via potentiometer
  • With combined AC/DC output stage
  • Two-wire technology
  • High noise immunity
  • Clearly visible indication of the switching status
Supplier's Site
Capacitive sensor - KI0206 - ifm efector inc.
Malvern, PA, United States
Capacitive sensor
KI0206
Capacitive sensor KI0206
Easy setting of the sensing range via potentiometer With combined AC/DC output stage Two-wire technology High noise immunity Clearly visible indication of the switching status From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Easy setting of the sensing range via potentiometer
  • With combined AC/DC output stage
  • Two-wire technology
  • High noise immunity
  • Clearly visible indication of the switching status

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Proximity Sensors - Industrial - 2330-KI0206-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-KI0206-ND
Proximity Sensors - Industrial 2330-KI0206-ND
SENSOR PROX CAPACITIVE 15MM CYL

SENSOR PROX CAPACITIVE 15MM CYL

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number KI0206 KI0206 2330-KI0206-ND
Product Name Capacitive sensor Capacitive sensor Proximity Sensors - Industrial
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Operation Distance 0.1181 to 0.5906 inch (3 to 15 mm) 0.1181 to 0.5906 inch (3 to 15 mm)
Switching Frequency 0.0500 kHz 0.0500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1584997 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 1.57 inch (40 mm)
View Details
Cylindrical Style Photoelectric Sensor - 42CST-D1MNA2-D4 - Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Width 2.8 inch (71.12 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Chopper-Stabilized Precision Hall-Effect Switch - A1122ELHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers