From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
CAPACITIVE SENSOR; M30;RANGE 15
| ifm electronic gmbh | ifm efector inc. | DigiKey | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | KI505A | KI505A | 2330-KI505A-ND | 163140 |
| Product Name | Capacitive sensor | Capacitive sensor | Proximity Sensors - Industrial | Proximity Sensors |
| Sensor Technology | Capacitive Proximity Sensor | Capacitive Proximity Sensor | Capacitive Proximity Sensor | |
| Body Shape | Cylindrical; Threaded Barrel | Cylindrical; Threaded Barrel | Cylindrical; Threaded Barrel; Other; Threaded Barrel | |
| Operation Distance | 0.5906 inch (15 mm) | 0.5906 inch (15 mm) | ||
| Switching Frequency | 0.0100 kHz | 0.0100 kHz | ||
| Operating Temperature | -4 to 140 F (-20 to 60 C) | -4 to 140 F (-20 to 60 C) | -4 to 140 F (-20 to 60 C) |