ifm electronic gmbh Magnetic sensor MS5011

Description
Long sensing range of 60 mm High switching frequency for fast processes Flush or non-flush mountable in non-magnetisable metals Wide operating temperature range Compact housing for use where space is restricted
Request a Quote
Description
Long sensing range of 60 mm High switching frequency for fast processes Flush or non-flush mountable in non-magnetisable metals Wide operating temperature range Compact housing for use where space is restricted
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic sensor - MS5011 - ifm electronic gmbh
Essen, Germany
Magnetic sensor
MS5011
Magnetic sensor MS5011
Long sensing range of 60 mm High switching frequency for fast processes Flush or non-flush mountable in non-magnetisable metals Wide operating temperature range Compact housing for use where space is restricted
  • Long sensing range of 60 mm
  • High switching frequency for fast processes
  • Flush or non-flush mountable in non-magnetisable metals
  • Wide operating temperature range
  • Compact housing for use where space is restricted
Supplier's Site
Magnetic sensor - MS5011 - ifm efector inc.
Malvern, PA, United States
Magnetic sensor
MS5011
Magnetic sensor MS5011
Long sensing range of 60 mm High switching frequency for fast processes Flush or non-flush mountable in non-magnetizable metals Wide operating temperature range Compact housing for use where space is restricted From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Long sensing range of 60 mm
  • High switching frequency for fast processes
  • Flush or non-flush mountable in non-magnetizable metals
  • Wide operating temperature range
  • Compact housing for use where space is restricted

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Magnetic Proximity Switches - 185427 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnetic Proximity Switches
185427
Magnetic Proximity Switches 185427
ifm electronic MS5011

ifm electronic MS5011

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc. RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number MS5011 MS5011 185427
Product Name Magnetic sensor Magnetic sensor Magnetic Proximity Switches
Sensor Technology Magnetic Proximity Sensor Magnetic Proximity Sensor Magnetic Proximity Sensor
Operation Distance 2.36 inch (60 mm) 2.36 inch (60 mm)
Switching Frequency 5 kHz 5 kHz
Operating Temperature -13 to 167 F (-25 to 75 C) -13 to 167 F (-25 to 75 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - A3241LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Switch - 88333338 - Radwell International
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Controller with Current Output - optoCONTROL CLS1000-AI-NPN - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details