ifm electronic gmbh Capacitive sensor KD5022

Description
Easy setting of the sensing range via potentiometer High noise immunity Robust housing for use in harsh industrial environments Long sensing range of 60 mm With PVC cable
Request a Quote
Description
Easy setting of the sensing range via potentiometer High noise immunity Robust housing for use in harsh industrial environments Long sensing range of 60 mm With PVC cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KD5022 - ifm electronic gmbh
Essen, Germany
Capacitive sensor
KD5022
Capacitive sensor KD5022
Easy setting of the sensing range via potentiometer High noise immunity Robust housing for use in harsh industrial environments Long sensing range of 60 mm With PVC cable
  • Easy setting of the sensing range via potentiometer
  • High noise immunity
  • Robust housing for use in harsh industrial environments
  • Long sensing range of 60 mm
  • With PVC cable
Supplier's Site
Capacitive sensor - KD5022 - ifm efector inc.
Malvern, PA, United States
Capacitive sensor
KD5022
Capacitive sensor KD5022
Easy setting of the sensing range via potentiometer High noise immunity Robust housing for use in harsh industrial environments Long sensing range of 60 mm With PVC cable From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Easy setting of the sensing range via potentiometer
  • High noise immunity
  • Robust housing for use in harsh industrial environments
  • Long sensing range of 60 mm
  • With PVC cable

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Proximity Sensors - 185376 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
185376
Proximity Sensors 185376
ifm electronic KD5022

ifm electronic KD5022

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc. RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number KD5022 KD5022 185376
Product Name Capacitive sensor Capacitive sensor Proximity Sensors
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor
Operation Distance 2.36 inch (60 mm) 2.36 inch (60 mm)
Switching Frequency 0.0100 kHz 0.0100 kHz
Operating Temperature -13 to 122 F (-25 to 50 C) -13 to 122 F (-25 to 50 C)
Power Requirements DC Powered DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.1575 inch (2 to 4 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
EE-SX3350/EE-SX4350 Photomicrosensor (Transmissive) - EE-SX3350-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
Capacitive Proximity Sensors - 5000000971-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - PNP
View Details