ifm electronic gmbh Capacitive sensor KB0029

Description
With combined AC/DC output stage Two-wire technology Smooth plastic housing to protect against deposits Easy setting of the sensing range via potentiometer High noise immunity
Request a Quote Datasheet
Description
With combined AC/DC output stage Two-wire technology Smooth plastic housing to protect against deposits Easy setting of the sensing range via potentiometer High noise immunity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KB0029 - ifm electronic gmbh
Essen, Germany
Capacitive sensor
KB0029
Capacitive sensor KB0029
With combined AC/DC output stage Two-wire technology Smooth plastic housing to protect against deposits Easy setting of the sensing range via potentiometer High noise immunity
  • With combined AC/DC output stage
  • Two-wire technology
  • Smooth plastic housing to protect against deposits
  • Easy setting of the sensing range via potentiometer
  • High noise immunity
Supplier's Site
Capacitive sensor - KB0029 - ifm efector inc.
Malvern, PA, United States
Capacitive sensor
KB0029
Capacitive sensor KB0029
With combined AC/DC output stage Two-wire technology Smooth plastic housing to protect against deposits Easy setting of the sensing range via potentiometer High noise immunity From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • With combined AC/DC output stage
  • Two-wire technology
  • Smooth plastic housing to protect against deposits
  • Easy setting of the sensing range via potentiometer
  • High noise immunity

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Proximity Sensors - Industrial - 2330-KB0029-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-KB0029-ND
Proximity Sensors - Industrial 2330-KB0029-ND
CAPACITIVE SENSOR; 34MM DIAMETER

CAPACITIVE SENSOR; 34MM DIAMETER

Buy Now Datasheet
Proximity Sensors - 163089 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
163089
Proximity Sensors 163089
ifm electronic KB0029

ifm electronic KB0029

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number KB0029 KB0029 2330-KB0029-ND 163089
Product Name Capacitive sensor Capacitive sensor Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor Capacitive Proximity Sensor
Body Shape Cylindrical Cylindrical; Other; tubular Cylindrical; Other; Barrel
Operation Distance 0.1181 to 0.7874 inch (3 to 20 mm) 0.1181 to 0.7874 inch (3 to 20 mm)
Switching Frequency 0.0400 kHz 0.0400 kHz
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

ANSI Street Lighting Photocells - 027586-000 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details
Switches (Solid State) - A1202EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1040876-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers