ifm electronic gmbh Datasheets for Linear Position Sensors

Linear position sensors is a general search form for all linear position / displacement detection product areas.
Linear Position Sensors: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
phase-out article Discontinuation date: 03/31/2026
Inductive sensor; M8 x 1 / L = 37 mm; Sensing range 1.5 mm flush mountable; normally closed; DC; PNP/NPN; 2 m PUR-Cable; IP 67; 2-wire; Ambient temperature 0...60 °C;
Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849 Connection to safety PLC, safe AS-i modules or safe evaluation units Ensuring operator and machine safety
Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849 Connection to safety PLC, safe AS-i modules or safe evaluation units Ensuring operator and machine safety customer-specific
Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849 Connection to safety PLC, safe AS-i modules or safe evaluation units Ensuring operator and machine safety Stainless steel...
Clearly visible indication of the readiness for operation Long sensing range for high uptime High protection rating for the requirements of harsh industrial environments User-friendly communication and parameterisation via IO-Link...
Complementary output function NO/NC Very long sensing range With robust M12 connector Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions
Dynamic principle of operation Reliable detection of objects with very small diameters Very short response time Output function normally open / normally closed programmable
Easy setting of the sensing range via potentiometer For applications in the steel and metal industries With AC output for use in AC power mains Long sensing range of 120...
Easy setting of the sensing range via potentiometer For applications in the steel and metal industries With AC output for use in AC power mains Long sensing range of 70...
For a precise position detection on machines Wide operating temperature range Clearly visible indication of the switching status High protection rating for the requirements of harsh industrial environments Robust metal...
For a precise position detection on machines Wide operating temperature range Clearly visible indication of the switching status Robust stainless steel housing for use in harsh industrial environments Very high...
For a precise position monitoring on machines Flexible use thanks to large operating temperature range Very high repeatability Reliable transmission of the distance as linearised process value via IO-Link Normally...
For applications in hazardous areas Metal sensing face for heavy duty Clearly visible indication of the switching status High shock and vibration resistance Permanently legible laser type label
For applications in hazardous areas Very long sensing range and large active sensor face Easy setting of the sensing range via potentiometer With combined AC/DC output and two-wire technology Output...
For applications in pickling lines Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions With PVC cable Clearly visible indication of the switching status
For applications in pickling lines Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions With PVC cable Clearly visible indication of the switching status phase-out article...
For applications in pickling lines Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions With terminal chamber that can be rotated by 90° Clearly visible indication...
For ensuring machine safety Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849 No special actuator for electronic fail-safe sensors required Connection to safety PLC and safe...
For ensuring machine safety Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849 No special actuator for electronic fail-safe sensors required Connection to safety PLC, safe AS-i...
For ensuring machine safety Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849 No special actuator for electronic fail-safe sensors required Direct connection to safe ifm relays...
For monitoring valve positions For reliable position feedback on valve actuators Non-contact and self-cleaning system Quick and secure mounting with only three screws High shock and vibration resistance
For monitoring valve positions For reliable position feedback on valve actuators With triggering and fault monitoring of the solenoid valve Non-contact and self-cleaning system Quick and secure mounting with only...
For use in machine tools and metalworking Resistant to oils and coolants Metal sensing face for heavy duty Clearly visible indication of the switching status Safe detection due to large...
For use in machine tools and metalworking Resistant to oils and coolants Metal sensing face for heavy duty Long sensing range for high uptime Permanently legible laser type label
For use in machine tools and metalworking Resistant to weld slag thanks to non-stick coating Metal sensing face for heavy duty Long sensing range for high uptime Excellent price/performance ratio...
For use in temperatures up to 180 °C For applications in the steel and glass industries Sensor and evaluation unit in one housing Robust M50 stainless steel housing Long silicone...
For use where space is restricted Clearly visible indication of the switching status Reduced stock-keeping due to operation as three-wire or two-wire unit Very high switching frequency Robust metal housing...
For use where space is restricted Clearly visible indication of the switching status Robust metal housing for use in harsh industrial environments Very high switching frequency Long sensing range for...
For use where space is restricted Clearly visible indication of the switching status Robust metal housing for use in harsh industrial environments Very high switching frequency Short sensing range with...
For use where space is restricted Clearly visible indication of the switching status Robust metal housing for use in harsh industrial environments Very high switching frequency Space-saving M8 connector
For use where space is restricted Long sensing range for high uptime For use in harsh industrial environments Very high switching frequency Clearly visible indication of the switching status
For use where space is restricted Long sensing range for high uptime Robust metal housing for use in harsh industrial environments Very high switching frequency Clearly visible indication of the...
For use where space is restricted Robust metal housing for use in harsh industrial environments Long sensing range for high uptime Very high switching frequency Clearly visible indication of the...
For use where space is restricted Robust metal housing for use in harsh industrial environments Very high switching frequency Output function normally open / normally closed programmable With robust M12...
For use where space is restricted Robust metal housing for use in harsh industrial environments Very high switching frequency Two-wire technology Output function normally open / normally closed programmable
For use where space is restricted Robust metal housing for use in harsh industrial environments Very high switching frequency Two-wire technology Output function normally open / normally closed programmable phase-out...
For use where space is restricted Space-saving connection technology Robust metal housing for use in harsh industrial environments Very high switching frequency Long sensing range for high uptime
For use where space is restricted Space-saving M8 connector Resistant to oils and coolants Clearly visible indication of the switching status Robust housing for use in metalworking
For use where space is restricted Space-saving M8 connector Very high switching frequency Clearly visible indication of the switching status Robust metal housing for use in harsh industrial environments
For use where space is restricted With space-saving M8 connector Clearly visible indication of the switching status Robust metal housing for use in harsh industrial environments Very high switching frequency...
For use where space is restricted With space-saving M8 connector Robust metal housing for use in harsh industrial environments Very high switching frequency Clearly visible indication of the switching status...
High protection rating for the requirements of harsh industrial environments Suitable for industrial, mobile, cooling and lubricating applications Very high switching frequency Reliable detection due to low sensor tolerances
High protection rating for the requirements of harsh industrial environments Wide operating temperature range Robust metal housing for use in harsh industrial environments For a precise position detection on machines...
High protection rating for the requirements of harsh industrial environments Wide operating temperature range Very high switching frequency For a precise position detection on machines
High protection rating for the requirements of harsh industrial environments Wide operating temperature range Very high switching frequency For a precise position detection on machines phase-out article Discontinuation date: 03/31/2026...
High protection rating for the requirements of harsh industrial environments Wide operating temperature range Very high switching frequency Large operating voltage range For a precise position detection on machines
High protection rating for the requirements of harsh industrial environments Wide operating temperature range Very high switching frequency Large operating voltage range For a precise position detection on machines phase-out...
High resolution Short response times Insensitive to dirt Dynamic principle of operation High protection rating
High resolution Short response times Insensitive to dirt Static operating principle High protection rating
Large operating temperature range up to 100 °C Robust metal housing for use in harsh industrial environments Very high switching frequency High protection rating for the requirements of harsh industrial...
Long sensing range for use in conveying Robust housing for use in harsh industrial environments Clearly visible indication of the switching status phase-out article Discontinuation date: 03/31/2026
Long sensing range of 120 mm Active base with Ø 164 mm For applications in the steel and metal industries Easy setting of the sensing range via potentiometer DC version...
Long sensing range of 120 mm Active base with Ø 164 mm For applications in the steel and metal industries Easy setting of the sensing range via potentiometer With AC...
Long sensing range of 70 mm Active base with Ø 100 mm For applications in the steel and metal industries Easy setting of the sensing range via potentiometer DC version...
Long sensing range of 70 mm Active base with Ø 100 mm For applications in the steel and metal industries Easy setting of the sensing range via potentiometer With AC...
Magnetic-field immune for welding applications High protection rating for the requirements of harsh industrial environments Very high switching frequency Clearly visible indication of the switching status Robust metal housing for...
Magnetic-field immune for welding applications Long sensing range even through non-magnetisable metals Correction factor 1: Constant sensing range on all metals Very high switching frequency
Magnetic-field immune for welding applications Long sensing range for high uptime Correction factor 1: Constant sensing range on all metals Very high switching frequency
Magnetic-field immune for welding applications Resistant to weld slag thanks to non-stick coating Long sensing range for high uptime Correction factor 1: Constant sensing range on all metals Very high...
Magnetic-field immune for welding applications Very high switching frequency Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status
Magnetic-field immune for welding applications Very long sensing range and large active sensor face LED display to check switching status and operation Robust housing for use in harsh industrial environments...
Output function normally open / normally closed programmable Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions With connector that can be rotated by 90° For...
Output function normally open / normally closed programmable Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions With long cable Two-wire technology phase-out article Discontinuation date:...
Output function normally open / normally closed programmable Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions With terminal chamber that can be rotated by 90°
Output function normally open / normally closed programmable Two-wire technology Very high switching frequency High protection rating for the requirements of harsh industrial environments Large operating voltage range
Output function normally open / normally closed programmable Two-wire technology Very high switching frequency High protection rating for the requirements of harsh industrial environments Large operating voltage range phase-out article...
Output function normally open / normally closed programmable Two-wire technology Very high switching frequency Robust metal housing for use in harsh industrial environments Large operating voltage range
Output function normally open / normally closed programmable Two-wire technology Very high switching frequency Wide operating temperature range Robust metal housing for use in harsh industrial environments
Output function normally open / normally closed programmable Two-wire technology Very high switching frequency Wide operating temperature range Robust metal housing for use in harsh industrial environments phase-out article Discontinuation...
Output function normally open / normally closed programmable Two-wire technology Very high switching frequency Wide operating temperature range With long PVC cable
Output function normally open / normally closed programmable Two-wire technology Wide operating temperature range Robust metal housing for use in harsh industrial environments Very high switching frequency
Output function normally open / normally closed programmable Two-wire technology Wide operating temperature range Robust metal housing for use in harsh industrial environments Very high switching frequency phase-out article Discontinuation...
Output function normally open / normally closed programmable Two-wire technology With robust M12 connector Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions
Output function normally open / normally closed programmable With connector that can be rotated by 90° Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions
Particularly compact rectangular design For use where space is restricted Space-saving connection technology Clearly visible indication of the switching status Very high switching frequency phase-out article Discontinuation date: 03/31/2026
Particularly short housing for use where space is restricted Clearly visible indication of the switching status Long sensing range for high uptime Robust metal housing for use in harsh industrial...
Particularly short housing for use where space is restricted Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Very high switching frequency Long...
Particularly short housing For use where space is restricted Clearly visible indication of the switching status Long sensing range for high uptime Reduced stock-keeping due to operation as three-wire or...
Particularly short housing For use where space is restricted Clearly visible indication of the switching status Very high switching frequency Robust stainless steel housing for use in harsh industrial environments...
Particularly short housing For use where space is restricted Resistant to oils and coolants Robust housing for use in metalworking Very high switching frequency
Particularly short housing For use where space is restricted Robust metal housing for use in harsh industrial environments Very high switching frequency Two-wire technology
Particularly short housing For use where space is restricted Robust metal housing for use in harsh industrial environments Very high switching frequency Two-wire technology phase-out article Discontinuation date: 03/31/2026 Alternative...
Particularly short housing For use where space is restricted Robust metal housing for use in harsh industrial environments Very high switching frequency Wide operating temperature range
Particularly short housing For use where space is restricted Robust metal housing for use in harsh industrial environments Very high switching frequency Wide operating temperature range phase-out article Discontinuation date:...
Particularly short housing For use where space is restricted Robust metal housing for use in harsh industrial environments Very high switching frequency With long PVC cable phase-out article Discontinuation date:...
Particularly short housing For use where space is restricted Space-saving cable with Crimp contacts Long sensing range for high uptime Reduced stock-keeping due to operation as three-wire or two-wire unit...
Particularly short housing For use where space is restricted Space-saving cable with M12 connector Long sensing range for high uptime Reduced stock-keeping due to operation as three-wire or two-wire unit...
Particularly short housing For use where space is restricted Space-saving cable with M12 connector Robust metal housing for use in harsh industrial environments Very high switching frequency
Particularly short housing For use where space is restricted Space-saving cable with M12 connector Robust metal housing for use in harsh industrial environments Very high switching frequency phase-out article Discontinuation...
Particularly short housing For use where space is restricted Space-saving cable with M12 connector Robust stainless steel housing for use in harsh industrial environments Clearly visible indication of the switching...
Particularly short housing For use where space is restricted Space-saving cable with M12 connector Robust stainless steel housing for use in harsh industrial environments Long sensing range for high uptime...
Particularly short housing For use where space is restricted Space-saving cable with M8 connector Robust metal housing for use in harsh industrial environments Very high switching frequency
Particularly short housing For use where space is restricted Space-saving cable with M8 connector Robust metal housing for use in harsh industrial environments Very high switching frequency phase-out article Discontinuation...
Particularly short housing For use where space is restricted Space-saving connection technology Long sensing range for high uptime Reduced stock-keeping due to operation as three-wire or two-wire unit
Particularly short housing For use where space is restricted Space-saving connection technology Long sensing range for high uptime Very high switching frequency
Particularly short housing For use where space is restricted Space-saving connection technology Robust metal housing for use in harsh industrial environments Very high switching frequency
Particularly short housing For use where space is restricted Space-saving connection technology Robust metal housing for use in harsh industrial environments Very high switching frequency phase-out article Discontinuation date: 03/31/2026...
Particularly short housing For use where space is restricted Space-saving connection technology Robust stainless steel housing for use in harsh industrial environments Very high switching frequency
Particularly short housing For use where space is restricted Space-saving connection technology Two-wire technology Very high switching frequency
Particularly short housing For use where space is restricted Space-saving connection technology Two-wire technology Very high switching frequency phase-out article Discontinuation date: 03/31/2026
Particularly short housing For use where space is restricted Space-saving connection technology Very high switching frequency phase-out article Discontinuation date: 03/31/2026 Alternative articles: IE5111 Product comparison: IE5414 / IE5111 When...
Particularly short housing For use where space is restricted Space-saving connection technology Very high switching frequency Clearly visible indication of the switching status phase-out article Discontinuation date: 03/31/2026 Alternative articles:...
Particularly short housing For use where space is restricted Space-saving connection technology Very high switching frequency Robust metal housing for use in harsh industrial environments
Particularly short housing For use where space is restricted Space-saving connection technology Very high switching frequency Robust metal housing for use in harsh industrial environments phase-out article Discontinuation date: 03/31/2026...
Particularly short housing For use where space is restricted Space-saving connection technology Very high switching frequency Robust stainless steel housing for use in harsh industrial environments
Particularly short housing For use where space is restricted Space-saving M8 connector Long sensing range for high uptime Clearly visible indication of the switching status
Particularly short housing For use where space is restricted Two-wire technology Robust metal housing for use in harsh industrial environments Very high switching frequency
Particularly short housing For use where space is restricted Very high switching frequency Output function normally open / normally closed programmable Robust metal housing for use in harsh industrial environments...
Particularly short housing For use where space is restricted Very high switching frequency Wide operating temperature range High protection rating for the requirements of harsh industrial environments
Particularly short housing For use where space is restricted Very high switching frequency Wide operating temperature range Robust metal housing for use in harsh industrial environments
Particularly short housing For use where space is restricted Very high switching frequency Wide operating temperature range Robust metal housing for use in harsh industrial environments phase-out article Discontinuation date:...
Particularly short housing For use where space is restricted Wide operating temperature range Robust metal housing for use in harsh industrial environments Very high switching frequency
Particularly space-saving design For use where space is restricted Clearly visible indication of the switching status Robust metal housing for use in harsh industrial environments Very high switching frequency
Particularly space-saving design For use where space is restricted Long sensing range for high uptime Clearly visible indication of the switching status Very high switching frequency
Particularly space-saving design For use where space is restricted Robust metal housing for use in harsh industrial environments With space-saving M8 connector Very high switching frequency
Particularly space-saving design For use where space is restricted Space-saving connection technology Robust metal housing for use in harsh industrial environments Very high switching frequency
Particularly space-saving design For use where space is restricted Space-saving connection technology Robust metal housing for use in harsh industrial environments Very high switching frequency phase-out article Discontinuation date: 03/31/2026...
Particularly space-saving design For use where space is restricted Space-saving connection technology Very high switching frequency Clearly visible indication of the switching status
Particularly space-saving design For use where space is restricted Space-saving connection technology Very high switching frequency Clearly visible indication of the switching status phase-out article Discontinuation date: 03/31/2026 Alternative articles:...
Particularly space-saving design For use where space is restricted Space-saving connection technology Very high switching frequency Output function normally open / normally closed programmable
Particularly space-saving design For use where space is restricted Space-saving connection technology Very high switching frequency Output function normally open / normally closed programmable phase-out article Discontinuation date: 03/31/2026 Alternative...
Particularly space-saving design For use where space is restricted With robust M12 connector Clearly visible indication of the switching status Very high switching frequency
Particularly space-saving design For use where space is restricted With robust M12 connector Robust metal housing for use in harsh industrial environments Very high switching frequency
Permanently legible laser type label For a precise position detection on machines Clearly visible indication of the switching status Robust metal housing for use in harsh industrial environments Very high...
Permanently legible laser type label For a precise position detection on machines Robust metal housing for use in harsh industrial environments Very high switching frequency phase-out article Discontinuation date: 03/31/2026...
Resistant to oils and coolants Robust stainless steel housing for use in metalworking Clearly visible indication of the switching status Particularly space-saving design For use where space is restricted
Resistant to oils and coolants Robust stainless steel housing for use in metalworking Very high switching frequency Particularly space-saving design For use where space is restricted
Resistant to weld slag thanks to non-stick coating Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Very high switching frequency For use...
Robust housing for use in metalworking Resistant to oils and coolants For use where space is restricted Very high switching frequency Long sensing range for high uptime
Robust housing for use in metalworking Resistant to oils and coolants Long sensing range for high uptime Very high switching frequency High protection rating for the requirements of harsh industrial...
Robust metal housing for use in harsh industrial environments Complementary output function NO/NC Clearly visible indication of the switching status Very high switching frequency Wide operating temperature range
Robust metal housing for use in harsh industrial environments Wide operating temperature range High protection rating for the requirements of harsh industrial environments For a precise position detection on machines...
Robust metal housing for use in harsh industrial environments Wide operating temperature range High protection rating for the requirements of harsh industrial environments Large operating voltage range Very high switching...
Robust metal housing for use in harsh industrial environments Wide operating temperature range High protection rating for the requirements of harsh industrial environments Very high switching frequency For a precise...
Robust stainless steel housing for use in metalworking Resistant to oils and coolants For use where space is restricted Very high switching frequency Permanently legible laser type label
Robust, high-quality stainless steel design Compact housing for installation where space is restricted Large operating temperature range up to 100 °C
Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions High protection rating for the requirements of harsh industrial environments Clearly visible indication of the switching status...
Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions Two-wire technology For applications in pickling lines With long PVC cable phase-out article Discontinuation date: 03/31/2026
Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions Two-wire technology Output function normally open / normally closed programmable With connector that can be rotated by...
Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions Two-wire technology Output function normally open / normally closed programmable With PUR/PVC cable
Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions Two-wire technology Output function normally open / normally closed programmable With PUR/PVC cable phase-out article Discontinuation date:...
Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions Two-wire technology Output function normally open / normally closed programmable With terminal chamber that can be rotated...
Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions With connector that can be rotated by 90° Clearly visible indication of the switching status
Smooth stainless steel housing for use in the food industry Wide operating temperature range Very high switching frequency Clearly visible indication of the switching status High protection rating for the...
Static operating principle Reliable detection of objects with very small diameters Very short response time
Static operating principle Reliable detection of objects with very small diameters Very short response time Easy adjustment of pulse stretching and sensitivity via potentiometer Output function normally open / normally...
Suitable for industrial, mobile, cooling and lubricating applications High protection rating for the requirements of harsh industrial environments Correction factor 1: Constant sensing range on all metals Very high switching...
Suitable for industrial, mobile, cooling and lubricating applications High protection rating for the requirements of harsh industrial environments Flexible use thanks to large operating temperature range Safe detection due to...
Two-wire technology Very high switching frequency Wide operating temperature range Robust metal housing for use in harsh industrial environments For a precise position detection on machines
Two-wire technology Wide operating temperature range Very high switching frequency Clearly visible indication of the switching status Robust metal housing for use in harsh industrial environments phase-out article Discontinuation date:...
Very high switching frequency High protection rating for the requirements of harsh industrial environments Wide operating temperature range Robust metal housing for use in harsh industrial environments Clearly visible indication...
Very high switching frequency High protection rating for the requirements of harsh industrial environments Wide operating temperature range Robust metal housing for use in harsh industrial environments For a precise...
Very long sensing range and large active sensor face Easy setting of the sensing range via potentiometer With combined AC/DC output and two-wire technology Output function normally open / normally...
Very long sensing range Easy setting of the sensing range via potentiometer Large active sensor face Output function normally open / normally closed programmable Robust housing for use in harsh...
Very long sensing range Easy setting of the sensing range via potentiometer Large active sensor face With combined AC/DC output and two-wire technology Robust housing for use in harsh industrial...
Very long sensing range Large active sensor face Easy setting of the sensing range via potentiometer For applications in hazardous areas Robust housing for use in harsh industrial environments
Very long sensing range Large active sensor face Easy setting of the sensing range via potentiometer Output function normally open / normally closed programmable Robust housing for use in harsh...
Very long sensing range Large active sensor face Easy setting of the sensing range via potentiometer Robust housing for use in harsh industrial environments
Very long sensing range Large active sensor face Easy setting of the sensing range via potentiometer Robust housing for use in harsh industrial environments phase-out article Discontinuation date: 03/31/2026
Very long sensing range Large active sensor face Easy setting of the sensing range via potentiometer Robust housing for use in harsh industrial environments With robust M12 connector
Very long sensing range Large active sensor face LED display to check switching status and operation Robust housing for use in harsh industrial environments Complementary output function NO/NC
Very long sensing range Large active sensor face Robust housing for use in harsh industrial environments With robust M12 connector
Very long sensing range Large active sensor face Two-wire technology Robust housing for use in harsh industrial environments With robust M12 connector
Very long sensing range Large active sensor face With combined AC/DC output and two-wire technology LED display to check operation, switching status and function Robust housing for use in harsh...
Very long sensing range Large active sensor face With combined AC/DC output stage Two-wire technology Robust housing for use in harsh industrial environments
Very long sensing range Output function normally open / normally closed programmable With terminal chamber that can be rotated by 90° Smooth plastic housing to protect against deposits PBT housing...
Very long sensing range Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions For applications in pickling lines With PVC cable
Very long sensing range Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions For applications in pickling lines With robust M12 connector
Very long sensing range With combined AC/DC output stage Two-wire technology Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions
Wide operating temperature range Food-grade housing materials Very high switching frequency High protection rating for the requirements of harsh industrial environments Robust stainless steel housing for use in the food...
Wide operating temperature range Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status With long PVC cable High protection rating for the requirements...
Wide operating temperature range Robust stainless steel housing for use in harsh industrial environments Food-grade housing materials Resistant to high-pressure cleaning with aggressive cleaning agents With long PVC cable
Wide operating temperature range Robust stainless steel housing for use in harsh industrial environments Food-grade housing materials Resistant to high-pressure cleaning with aggressive cleaning agents With long PVC cable phase-out...
Wide operating temperature range Robust stainless steel housing for use in the food industry Very high switching frequency Output function normally open / normally closed programmable Two-wire technology
With AC output for use in AC power mains Two-wire technology With PVC cable Wide AC operating voltage range For a precise position detection on machines
With AC output for use in AC power mains Two-wire technology With PVC cable Wide AC operating voltage range For a precise position detection on machines phase-out article Discontinuation date:...
With AC output for use in AC power mains Two-wire technology With PVC cable Wide AC operating voltage range Robust metal housing for use in harsh industrial environments
With AC output for use in AC power mains Two-wire technology With PVC cable Wide AC operating voltage range Robust metal housing for use in harsh industrial environments phase-out article...
With AC output for use in AC power mains Wide AC operating voltage range Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status...
With combined AC/DC output stage Large operating voltage range Two-wire technology Long sensing range for high uptime Robust metal housing for use in harsh industrial environments
With combined AC/DC output stage Large operating voltage range Two-wire technology Robust metal housing for use in harsh industrial environments For a precise position detection on machines
With combined AC/DC output stage Two-wire technology Output function normally open / normally closed programmable Smooth plastic housing to protect against deposits With terminal chamber that can be rotated by...
With combined AC/DC output stage Two-wire technology Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions Wide operating temperature range
With combined AC/DC output stage Two-wire technology Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions With long PVC cable
With combined AC/DC output stage Two-wire technology Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions With long silicone cable for use in high temperatures
With combined AC/DC output stage Two-wire technology Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions With PVC cable
With combined AC/DC output stage Two-wire technology Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions With PVC cable phase-out article Discontinuation date: 03/31/2026 Alternative articles:...
With combined AC/DC output stage Two-wire technology Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions With terminal chamber that can be rotated by 90°
With combined AC/DC output stage Two-wire technology Smooth plastic housing to protect against deposits Wide operating temperature range With silicone cable for use in high temperatures
With combined AC/DC output stage Two-wire technology Smooth plastic housing to protect against deposits With PVC cable Clearly visible indication of the switching status
With combined AC/DC output stage Two-wire technology Smooth plastic housing to protect against deposits With PVC cable High protection rating for the requirements of harsh industrial environments
With combined AC/DC output stage Two-wire technology Smooth plastic housing to protect against deposits With terminal chamber that can be rotated by 90° High protection rating for the requirements of...
With combined AC/DC output stage Two-wire technology Wide operating temperature range PBT housing resistant against pickling solutions With long silicone cable for use in high temperatures
With combined AC/DC output stage Two-wire technology Wide operating temperature range PBT housing resistant against pickling solutions With long silicone cable for use in high temperatures phase-out article Discontinuation date:...
With combined AC/DC output stage Two-wire technology Wide operating temperature range PBT housing resistant against pickling solutions With silicone cable for use in high temperatures
With combined AC/DC output stage Two-wire technology Wide operating temperature range PBT housing resistant against pickling solutions With silicone cable for use in high temperatures phase-out article Discontinuation date: 03/31/2026...
With PVC cable Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions For applications in pickling lines
With PVC cable Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions For applications in pickling lines Clearly visible indication of the switching status
With PVC cable Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions For applications in pickling lines Clearly visible indication of the switching status phase-out article...
With PVC cable Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions Large operating voltage range For applications in pickling lines

Next >>