ifm electronic gmbh Capacitive sensor KG5071

Description
Output function normally open / normally closed programmable Clearly visible indication of the switching status via LED ring Easy adjustment to the empty and full state via pushbutton For position detection or level monitoring Easy parameter setting via IO-Link
Request a Quote Datasheet
Description
Output function normally open / normally closed programmable Clearly visible indication of the switching status via LED ring Easy adjustment to the empty and full state via pushbutton For position detection or level monitoring Easy parameter setting via IO-Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KG5071 - ifm electronic gmbh
Essen, Germany
Capacitive sensor
KG5071
Capacitive sensor KG5071
Output function normally open / normally closed programmable Clearly visible indication of the switching status via LED ring Easy adjustment to the empty and full state via pushbutton For position detection or level monitoring Easy parameter setting via IO-Link
  • Output function normally open / normally closed programmable
  • Clearly visible indication of the switching status via LED ring
  • Easy adjustment to the empty and full state via pushbutton
  • For position detection or level monitoring
  • Easy parameter setting via IO-Link
Supplier's Site
Capacitive sensor - KG5071 - ifm efector inc.
Malvern, PA, United States
Capacitive sensor
KG5071
Capacitive sensor KG5071
Output function normally open / normally closed programmable Clearly visible indication of the switching status via LED ring Easy adjustment to the empty and full state via pushbutton For position detection or level monitoring Easy parameter setting via IO-Link From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Output function normally open / normally closed programmable
  • Clearly visible indication of the switching status via LED ring
  • Easy adjustment to the empty and full state via pushbutton
  • For position detection or level monitoring
  • Easy parameter setting via IO-Link

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Proximity Sensors - Industrial - 2330-KG5071-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-KG5071-ND
Proximity Sensors - Industrial 2330-KG5071-ND
CAPACITIVE PROXIMITY SENSOR, M18

CAPACITIVE PROXIMITY SENSOR, M18

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number KG5071 KG5071 2330-KG5071-ND
Product Name Capacitive sensor Capacitive sensor Proximity Sensors - Industrial
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm) 0.3150 inch (8 mm)
Switching Frequency 0.0100 kHz 0.0100 kHz
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Light-intensive controller for very high-speed measurements - confocalDT IFC2466MP - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 30 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details
Proximity sensor - SIEF-M30NB-PS-K-L - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.7874 inch (20 mm)
Repeatability 15.75 mils (400 µm)
View Details
2 suppliers
High Temperature Inductive Proximity Sensors - IN5 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details