ifm electronic gmbh Magnetic sensor ME5023

Description
Long sensing range of 60 mm High switching frequency for fast processes Flush or non-flush mountable in non-magnetisable metals Wide operating temperature range Clearly visible indication of the switching status
Description
Long sensing range of 60 mm High switching frequency for fast processes Flush or non-flush mountable in non-magnetisable metals Wide operating temperature range Clearly visible indication of the switching status

Suppliers

Company
Product
Description
Supplier Links
Magnetic sensor - ME5023 - ifm electronic gmbh
Essen, Germany
Magnetic sensor
ME5023
Magnetic sensor ME5023
Long sensing range of 60 mm High switching frequency for fast processes Flush or non-flush mountable in non-magnetisable metals Wide operating temperature range Clearly visible indication of the switching status
  • Long sensing range of 60 mm
  • High switching frequency for fast processes
  • Flush or non-flush mountable in non-magnetisable metals
  • Wide operating temperature range
  • Clearly visible indication of the switching status
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Proximity Sensors
Product Number ME5023
Product Name Magnetic sensor
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 2.36 inch (60 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - High Temperature Inductive Proximity Sensors - M18 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.3150 inch (2 to 8 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Inductive Proximity Sensors - 5000002588-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.0500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details