ifm electronic gmbh Capacitive sensor KG5303

Description
Easily adjustable sensing range High protection rating for the requirements of harsh industrial environments Use in high medium temperatures For position detection or level monitoring User-friendly communication and parameterisation via IO-Link
Request a Quote
Description
Easily adjustable sensing range High protection rating for the requirements of harsh industrial environments Use in high medium temperatures For position detection or level monitoring User-friendly communication and parameterisation via IO-Link
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KG5303 - ifm electronic gmbh
Essen, Germany
Capacitive sensor
KG5303
Capacitive sensor KG5303
Easily adjustable sensing range High protection rating for the requirements of harsh industrial environments Use in high medium temperatures For position detection or level monitoring User-friendly communication and parameterisation via IO-Link
  • Easily adjustable sensing range
  • High protection rating for the requirements of harsh industrial environments
  • Use in high medium temperatures
  • For position detection or level monitoring
  • User-friendly communication and parameterisation via IO-Link
Supplier's Site
Capacitive sensor - KG5303 - ifm efector inc.
Malvern, PA, United States
Capacitive sensor
KG5303
Capacitive sensor KG5303
Easily adjustable sensing range High protection rating for the requirements of harsh industrial environments Use in high medium temperatures For position detection or level monitoring User-friendly communication and parameterization via IO-Link From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Easily adjustable sensing range
  • High protection rating for the requirements of harsh industrial environments
  • Use in high medium temperatures
  • For position detection or level monitoring
  • User-friendly communication and parameterization via IO-Link

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Proximity Sensors - 185383 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
185383
Proximity Sensors 185383
ifm electronic KG5303

ifm electronic KG5303

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc. RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number KG5303 KG5303 185383
Product Name Capacitive sensor Capacitive sensor Proximity Sensors
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel; Other; Threaded Barrel
Operation Distance 0.0197 to 1.18 inch (0.5000 to 30 mm) 0.0197 to 1.18 inch (0.5000 to 30 mm)
Switching Frequency 0.0300 kHz 0.0300 kHz
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
RightSight Photosensor - 42EF-P2MPB-Y4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 118 inch (3000 mm)
View Details
2 suppliers
Block Style Inductive Proximity Sensors - 9853-3900 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.5100 inch (12.95 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details