ifm electronic gmbh Capacitive sensor KI0202

Description
Easy setting of the sensing range via potentiometer With combined AC/DC output stage Two-wire technology High noise immunity Clearly visible indication of the switching status
Request a Quote Datasheet
Description
Easy setting of the sensing range via potentiometer With combined AC/DC output stage Two-wire technology High noise immunity Clearly visible indication of the switching status
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KI0202 - ifm electronic gmbh
Essen, Germany
Capacitive sensor
KI0202
Capacitive sensor KI0202
Easy setting of the sensing range via potentiometer With combined AC/DC output stage Two-wire technology High noise immunity Clearly visible indication of the switching status
  • Easy setting of the sensing range via potentiometer
  • With combined AC/DC output stage
  • Two-wire technology
  • High noise immunity
  • Clearly visible indication of the switching status
Supplier's Site
Capacitive sensor - KI0202 - ifm efector inc.
Malvern, PA, United States
Capacitive sensor
KI0202
Capacitive sensor KI0202
Easy setting of the sensing range via potentiometer With combined AC/DC output stage Two-wire technology High noise immunity Clearly visible indication of the switching status From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Easy setting of the sensing range via potentiometer
  • With combined AC/DC output stage
  • Two-wire technology
  • High noise immunity
  • Clearly visible indication of the switching status

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Proximity Sensors - 184769 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
184769
Proximity Sensors 184769
ifm electronic KI0202

ifm electronic KI0202

Supplier's Site
Proximity Sensors - Industrial - 2330-KI0202-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-KI0202-ND
Proximity Sensors - Industrial 2330-KI0202-ND
SENSOR PROX CAPACITIVE 15MM CYL

SENSOR PROX CAPACITIVE 15MM CYL

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number KI0202 KI0202 184769 2330-KI0202-ND
Product Name Capacitive sensor Capacitive sensor Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel; Other; Threaded Barrel
Operation Distance 0.1181 to 0.5906 inch (3 to 15 mm) 0.1181 to 0.5906 inch (3 to 15 mm)
Switching Frequency 0.0400 kHz 0.0400 kHz
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Diameter DC 4 Wire Capacitive Sensor - S5001 - Fargo Controls, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Switches (Solid State) - A3214LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
RightSight Photosensor - 42EF-D8KBC-F4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 11.81 inch (300 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details