ifm electronic gmbh Datasheets for Vibration Sensors
Vibration sensors cover sensors and other instruments used for measuring vibration and acceleration.
Vibration Sensors: Learn more
| Product Name | Notes |
|---|---|
| Diagnostic electronics for vibration sensors; Total number of inputs and outputs 16; (parameterisable); Ethernet; 114.2 x 50 x 105.3 mm | |
| Diagnostic electronics for vibration sensors; Total number of inputs and outputs 8; (parameterisable); Ethernet; 114.2 x 25.4 x 105.5 mm | |
| Condition-based maintenance thanks to monitoring of unbalance, rolling element bearing or gear state Large operating temperature range and high protection rating for the requirements of harsh industrial environments Reliable and... | |
| For the reliable vibration monitoring of machines and equipment Condition-based maintenance thanks to monitoring of unbalance, rolling element bearing or gear state Dynamic inputs for simultaneous detection of up to... | |
| For the reliable vibration monitoring of machines and equipment Condition-based maintenance thanks to monitoring of unbalance, rolling element bearing or gear state Inputs for the simultaneous detection of up to... | |
| Reliable and intermittent monitoring of the total vibration according to DIN ISO 10816 Quick integration via battery operation and radio communication For communication with a gateway for wireless vibration sensors... | |
| reliable and permanent monitoring of condition parameters in 3 axes condition-based analysis of imbalance and rolling element bearing damages suited for harsh industrial environments, with sensor self-test and status LED... | |
| Robust IP 67 housing for decentralised use Fast, error-free installation and retrofitting thanks to standard M12 connections Six signal inputs collect all relevant data for condition monitoring Compatible with all... | |
| Robust IP 67 housing for decentralised use Fast, error-free installation and retrofitting thanks to standard M12 connections Six signal inputs collect all relevant data for condition monitoring Separation between automation... | |
| Two switching outputs for pre-alarm and main alarm Integrated history memory with real-time clock to monitor, display and record values Scalable analogue current output for vibration velocity Analogue input can... |