ifm electronic gmbh Capacitive sensor KI5208

Description
Easy setting of the sensing range via potentiometer High noise immunity Clearly visible indication of the switching status With PVC cable Output function normally open / normally closed programmable
Request a Quote Datasheet
Description
Easy setting of the sensing range via potentiometer High noise immunity Clearly visible indication of the switching status With PVC cable Output function normally open / normally closed programmable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KI5208 - ifm electronic gmbh
Essen, Germany
Capacitive sensor
KI5208
Capacitive sensor KI5208
Easy setting of the sensing range via potentiometer High noise immunity Clearly visible indication of the switching status With PVC cable Output function normally open / normally closed programmable
  • Easy setting of the sensing range via potentiometer
  • High noise immunity
  • Clearly visible indication of the switching status
  • With PVC cable
  • Output function normally open / normally closed programmable
Supplier's Site
Capacitive sensor - KI5208 - ifm efector inc.
Malvern, PA, United States
Capacitive sensor
KI5208
Capacitive sensor KI5208
Easy setting of the sensing range via potentiometer High noise immunity Clearly visible indication of the switching status With PVC cable Output function normally open / normally closed programmable From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Easy setting of the sensing range via potentiometer
  • High noise immunity
  • Clearly visible indication of the switching status
  • With PVC cable
  • Output function normally open / normally closed programmable

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Proximity Sensors - Industrial - 2330-KI5208-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-KI5208-ND
Proximity Sensors - Industrial 2330-KI5208-ND
SENSOR PROX CAPACITIVE 15MM CYL

SENSOR PROX CAPACITIVE 15MM CYL

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number KI5208 KI5208 2330-KI5208-ND
Product Name Capacitive sensor Capacitive sensor Proximity Sensors - Industrial
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Operation Distance 0.1181 to 0.5906 inch (3 to 15 mm) 0.1181 to 0.5906 inch (3 to 15 mm)
Switching Frequency 0.0400 kHz 0.0400 kHz
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2778705 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Other; Compact
Operating Temperature -22 to 185 F (-30 to 85 C)
View Details
Photoelectric Sensor - 42CA-P2MPB-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 150 inch (3800 mm)
Electrical Connection 2m (6.5ft) cable
View Details
Proximity Sensors - 1466752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details