ifm efector inc. Capacitive sensor KG5040

Description
Easy setting of the sensing range via potentiometer Output function normally open / normally closed programmable Clearly visible indication of the switching status Two-wire technology With terminal chamber that can be rotated by 90° From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote
Description
Easy setting of the sensing range via potentiometer Output function normally open / normally closed programmable Clearly visible indication of the switching status Two-wire technology With terminal chamber that can be rotated by 90° From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KG5040 - ifm efector inc.
Malvern, PA, United States
Capacitive sensor
KG5040
Capacitive sensor KG5040
Easy setting of the sensing range via potentiometer Output function normally open / normally closed programmable Clearly visible indication of the switching status Two-wire technology With terminal chamber that can be rotated by 90° From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Easy setting of the sensing range via potentiometer
  • Output function normally open / normally closed programmable
  • Clearly visible indication of the switching status
  • Two-wire technology
  • With terminal chamber that can be rotated by 90°

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Capacitive sensor - KG5040 - ifm electronic gmbh
Essen, Germany
Capacitive sensor
KG5040
Capacitive sensor KG5040
Easy setting of the sensing range via potentiometer Output function normally open / normally closed programmable Clearly visible indication of the switching status Two-wire technology With terminal chamber that can be rotated by 90°
  • Easy setting of the sensing range via potentiometer
  • Output function normally open / normally closed programmable
  • Clearly visible indication of the switching status
  • Two-wire technology
  • With terminal chamber that can be rotated by 90°
Supplier's Site

Technical Specifications

  ifm efector inc. ifm electronic gmbh
Product Category Proximity Sensors Proximity Sensors
Product Number KG5040 KG5040
Product Name Capacitive sensor Capacitive sensor
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Operation Distance 0.0984 to 0.3150 inch (2.5 to 8 mm) 0.0984 to 0.3150 inch (2.5 to 8 mm)
Switching Frequency 0.0500 kHz 0.0500 kHz
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 185983 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Other; Barrel
Power Requirements DC Powered
Length 3.74 inch (95 mm)
View Details
Photoelectric - 24716795 - Radwell International
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Capacitive sensor - KI5311 - ifm efector inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0197 to 0.9449 inch (0.5000 to 24 mm)
View Details
3 suppliers
Proximity Switch - 88333290 - Radwell International
Specs
Sensor Technology Inductive Proximity Sensor
View Details