ifm electronic gmbh Capacitive sensor KB0041

Description
With combined AC/DC output stage Two-wire technology Smooth plastic housing to protect against deposits Easy setting of the sensing range via potentiometer High noise immunity
Request a Quote Datasheet
Description
With combined AC/DC output stage Two-wire technology Smooth plastic housing to protect against deposits Easy setting of the sensing range via potentiometer High noise immunity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KB0041 - ifm electronic gmbh
Essen, Germany
Capacitive sensor
KB0041
Capacitive sensor KB0041
With combined AC/DC output stage Two-wire technology Smooth plastic housing to protect against deposits Easy setting of the sensing range via potentiometer High noise immunity
  • With combined AC/DC output stage
  • Two-wire technology
  • Smooth plastic housing to protect against deposits
  • Easy setting of the sensing range via potentiometer
  • High noise immunity
Supplier's Site
Capacitive sensor - KB0041 - ifm efector inc.
Malvern, PA, United States
Capacitive sensor
KB0041
Capacitive sensor KB0041
With combined AC/DC output stage Two-wire technology Smooth plastic housing to protect against deposits Easy setting of the sensing range via potentiometer High noise immunity From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • With combined AC/DC output stage
  • Two-wire technology
  • Smooth plastic housing to protect against deposits
  • Easy setting of the sensing range via potentiometer
  • High noise immunity

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Proximity Sensors - Industrial - 2330-KB0041-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-KB0041-ND
Proximity Sensors - Industrial 2330-KB0041-ND
CAPACITIVE SENSOR;34MM DIAMETER

CAPACITIVE SENSOR;34MM DIAMETER

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number KB0041 KB0041 2330-KB0041-ND
Product Name Capacitive sensor Capacitive sensor Proximity Sensors - Industrial
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor Capacitive Proximity Sensor
Body Shape Cylindrical Cylindrical; Other; tubular
Operation Distance 0.1181 to 0.7874 inch (3 to 20 mm) 0.1181 to 0.7874 inch (3 to 20 mm)
Switching Frequency 0.0400 kHz 0.0400 kHz
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical M12 Housing Inductive Proximity Sensors - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Compact confocal sensor - confocalDT IFS2404-4 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.5787 to 0.7362 inch (14.7 to 18.7 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details
Capacitive Proximity Sensors - 5000000983-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switch Type Normally Open
Electrical Connection AC/DC
View Details