ifm electronic gmbh Datasheets for Vacuum Switches
Vacuum switches are a type of pressure switch that functions in the vacuum end of the pressure spectra. They measure vacuum pressure (negative pressure).
Vacuum Switches: Learn more
| Product Name | Notes |
|---|---|
| Compact housing for use where space is restricted Very high overpressure and vacuum resistance Robust stainless steel housing with high shock and vibration resistance Lifespan of more than 60 million... | |
| Compact housing for use where space is restricted Very high overpressure and vacuum resistance Robust stainless steel housing with high shock and vibration resistance Two programmable switching outputs, one of... | |
| Particularly compact housing for use where space is restricted Very high overpressure and vacuum resistance Robust stainless steel housing with high shock and vibration resistance Lifespan of more than 60... | |
| Robust design for use in harsh industrial environments Two switching outputs, one of which can be configured as diagnostic output High shock and vibration resistance Lifespan of more than 100... | |
| Simple switch point setting by means of two setting rings allowing optimum reading High long-term stability thanks to robust stainless steel measuring cell with high permissible pressure rating Mechanical locking... | |
| Simple switch point setting via setting ring High long-term stability thanks to robust stainless steel measuring cell with high permissible pressure rating Mechanical locking prevents inadvertent switch point manipulation Lifespan... | |
| Simple switch point setting via setting ring Stainless steel measuring cell, e.g. for freons in refrigerating technology Mechanical locking prevents inadvertent switch point manipulation High bursting pressure For use in... | |
| Suited for use in mobile machines Two switching outputs, one of which can be configured as diagnostic output High shock and vibration resistance Excellent EMC resistance User-friendly communication and parameterisation... |