ifm electronic gmbh Capacitive sensor KI5001

Description
High noise immunity Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status With PVC cable For position detection or level monitoring
Request a Quote
Description
High noise immunity Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status With PVC cable For position detection or level monitoring
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KI5001 - ifm electronic gmbh
Essen, Germany
Capacitive sensor
KI5001
Capacitive sensor KI5001
High noise immunity Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status With PVC cable For position detection or level monitoring
  • High noise immunity
  • Easy setting of the sensing range via potentiometer
  • Clearly visible indication of the switching status
  • With PVC cable
  • For position detection or level monitoring
Supplier's Site
Capacitive sensor - KI5001 - ifm efector inc.
Malvern, PA, United States
Capacitive sensor
KI5001
Capacitive sensor KI5001
High noise immunity Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status With PVC cable For position detection or level monitoring From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • High noise immunity
  • Easy setting of the sensing range via potentiometer
  • Clearly visible indication of the switching status
  • With PVC cable
  • For position detection or level monitoring

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Proximity Sensors - 184793 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
184793
Proximity Sensors 184793
ifm electronic KI5001

ifm electronic KI5001

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc. RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number KI5001 KI5001 184793
Product Name Capacitive sensor Capacitive sensor Proximity Sensors
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel; Other; Threaded Barrel
Operation Distance 0.5906 inch (15 mm) 0.5906 inch (15 mm)
Switching Frequency 0.0400 kHz 0.0400 kHz
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2103675 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 0.7874 to 19.69 inch (20 to 500 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
30 mm Diameter AC/DC Capacitive Sensor - S5182 - Fargo Controls, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.9843 inch (25 mm)
View Details