ifm electronic gmbh Capacitive sensor KI0024

Description
Easy setting of the sensing range via potentiometer With combined AC/DC output stage Two-wire technology High noise immunity Output function normally open / normally closed programmable
Request a Quote Datasheet
Description
Easy setting of the sensing range via potentiometer With combined AC/DC output stage Two-wire technology High noise immunity Output function normally open / normally closed programmable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KI0024 - ifm electronic gmbh
Essen, Germany
Capacitive sensor
KI0024
Capacitive sensor KI0024
Easy setting of the sensing range via potentiometer With combined AC/DC output stage Two-wire technology High noise immunity Output function normally open / normally closed programmable
  • Easy setting of the sensing range via potentiometer
  • With combined AC/DC output stage
  • Two-wire technology
  • High noise immunity
  • Output function normally open / normally closed programmable
Supplier's Site
Capacitive sensor - KI0024 - ifm efector inc.
Malvern, PA, United States
Capacitive sensor
KI0024
Capacitive sensor KI0024
Easy setting of the sensing range via potentiometer With combined AC/DC output stage Two-wire technology High noise immunity Output function normally open / normally closed programmable From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Easy setting of the sensing range via potentiometer
  • With combined AC/DC output stage
  • Two-wire technology
  • High noise immunity
  • Output function normally open / normally closed programmable

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Proximity Sensors - Industrial - 2330-KI0024-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-KI0024-ND
Proximity Sensors - Industrial 2330-KI0024-ND
INDUSTRIAL AUTOMATION

INDUSTRIAL AUTOMATION

Buy Now Datasheet
Proximity Sensors - 163109 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
163109
Proximity Sensors 163109
ifm electronic KI0024

ifm electronic KI0024

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number KI0024 KI0024 2330-KI0024-ND 163109
Product Name Capacitive sensor Capacitive sensor Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel; Other; Threaded Barrel
Operation Distance 0.5906 inch (15 mm) 0.5906 inch (15 mm)
Switching Frequency 0.0400 kHz 0.0400 kHz
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3350/EE-SX4350 Photomicrosensor (Transmissive) - EE-SX4350 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
3 suppliers
Capacitive Proximity Sensor - 875CP-N8NP18-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 to 0.3150 inch (2 to 8 mm)
View Details
Proximity Sensors - 8967241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details