View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
RETROREFLECTIVE PE SENSOR 8 M DE
The diffuse reflection laser sensor OJ5036 - OJPLFPKG/SO/AS from ifm is very robust due to the high protection rating IP67, and can be easily set thanks to the innovative teach method. The diffuse reflection laser sensor OJ5036 - OJPLFPKG/SO/AS features a sensing range of 8 meters and programmable light-on/dark-on mode. The sophisticated mounting accessories and the M8 connector easily adapts to your application. The highly precise diffuse reflection laser sensor OJ5036 - OJPLFPKG/SO/AS is the perfect solution for position detection in packaging, robotics and conveying with limited space.
| ifm efector inc. | ifm electronic gmbh | RS Components, Ltd. | DigiKey | Automation24, Inc. | |
|---|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OJ5036 | OJ5036 | 4258411 | 2330-OJ5036-ND | |
| Product Name | Retro-reflective LASER sensor | Retro-reflective laser sensor | Photoelectric Sensors | Photoelectric, Industrial | Diffuse reflection laser sensor ifm efector OJ5036 - OJPLFPKG/SO/AS |
| Body Shape | Rectangular | Rectangular; Other; Block | Rectangular | ||
| Operating Temperature | 14 to 140 F (-10 to 60 C) | 14 to 140 F (-10 to 60 C) | 14 to 140 F (-10 to 60 C) | 14 to 140 F (-10 to 60 C) | |
| Optical Technology Type | Retroreflective | Retroreflective | Retroreflective | Retroreflective | Diffuse |
| Beam Type | Visible | Visible | Visible | ||
| Mode | Light-on; Dark-on; Light/Dark Programmable | Light-on; Dark-on; Light/Dark Programmable | Light-on; Dark-on; Light/Dark Programmable |