ifm electronic gmbh Datasheets for Network Cables

Network cables are used in the transmission of data across networks. Choices include Fibre Channel, FireWire or IEEE 1394, GPIB, serial, parallel, patch, SCSI, Ethernet and USB.
Network Cables: Learn more

Product Name Notes
Connection cable; Cable with connector
For connection to the parameter setting interface of the sensor For reliable signal transmission
For connection to the parameter setting interface of the sensor For reliable signal transmission Good electromagnetic compatibility thanks to shielded cable
For connection to the parameter setting interface of the sensor For reliable signal transmission High protection rating for the requirements of harsh industrial environments
For connection to the parameter setting interface of the sensor Gold-plated contacts for reliable signal transmission High protection rating for the requirements of harsh industrial environments Good electromagnetic compatibility thanks...
For the connection of the Ethernet interface of object recognition sensors Angled type for use where space is restricted High protection rating for the requirements of harsh industrial environments Wide...
For use in hygienic and wet areas in the food industry Cable sheath made of halogen-free and flame-retardant material With robust M12 connector Industrial Ethernet Large operating temperature range and...
For use in hygienic and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Cable sheath made of halogen-free and flame-retardant material Vibration and shock...
For use in hygienic and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Good electromagnetic compatibility thanks to shielded cable With robust M12 connector...
For use in hygienic and wet areas in the food industry Permanent, reliable sealing even when mounted without tools With robust M12 connector Industrial Ethernet Large operating temperature range and...
High protection rating for the requirements of harsh industrial environments Cable sheath made of halogen-free and flame-retardant material With robust M12 connector Industrial Ethernet Large operating temperature range and high...
Reliable connection technology for PROFIBUS participants High protection rating for the requirements of harsh industrial environments Wide operating temperature range Gold-plated contacts for reliable electrical connections Good electromagnetic compatibility thanks...
Reliable signal transmission for devices with Ethernet interface For quick and easy parameter setting and set-up
Reliable signal transmission for devices with Ethernet interface For quick and easy parameter setting and set-up phase-out article Discontinuation date: 03/31/2026