ifm electronic gmbh Datasheets for RFID Readers
RFID readers are devices which interrogate, identify, and amend RFID tags through the use of short-range radio signals. RFID tags assign a unique electronic identity to a physical asset.
RFID Readers: Learn more
| Product Name | Notes |
|---|---|
| edgeController für UHF-Gate-Solution; 160.5 x 339.1 x 47.7 mm; AE1300 mit Gate Solution Software | |
| Efficiency increase and route optimisation Easy integration and commissioning Increase in flow of goods transparency System solutions consisting of software and hardware Identification of goods and products in the supply... | |
| For the reliable identification of ID tags on workpiece carriers and products RFID HF read/write head for long ranges High protection rating for the requirements of harsh industrial environments | |
| For the reliable identification of ID tags on workpiece carriers and products RFID HF read/write head for long ranges High protection rating for the requirements of harsh industrial environments For... | |
| For the reliable identification of ID tags on workpiece carriers and products RFID HF read/write head in flat design for applications with limited mounting space High protection rating for the... | |
| For the reliable identification of ID tags on workpiece carriers and products RFID UHF read/write head for long range High protection rating for the requirements of harsh industrial environments For... | |
| For the reliable identification of ID tags on workpiece carriers and products Robust housing for applications in mounting, feeding and handling technology High protection rating for the requirements of harsh... | |
| For the reliable identification of ID tags on workpiece carriers and products Robust housing for applications in mounting, feeding and handling technology Large read distance Five positions of the sensing... | |
| For the reliable identification of ID tags on workpiece carriers and products Robust stainless steel housing for applications in mounting, feeding and handling technology High protection rating for the requirements... | |
| Reliable identification of workpiece carriers in routing conveyors Non-contact reading and writing of RFID transponders (ID tags) Compact and at a low cost: Antenna and evaluation in one housing With... | |
| Reliable identification of workpiece carriers in routing conveyors Non-contact reading of RFID transponders (ID tags) Compact and at a low cost: Antenna and evaluation in one housing With AS-i interface... | |
| RFID evaluation unit for passive UHF antennas With four channels for the connection of RFID antennas High protection rating for the requirements in industry and logistics Complies with the CMIIT... | |
| RFID evaluation unit with EtherCAT With four channels for the connection of RFID antennas or digital I/Os Connection of the antennas with ifm standard connection cables Optimised Ethernet TCP/IP web... | |
| RFID evaluation unit with Ethernet TCP/IP With four channels for the connection of RFID antennas or digital I/Os Connection of the antennas with ifm standard connection cables Optimised Ethernet TCP/IP... | |
| RFID evaluation unit with EtherNet/IP With four channels for the connection of RFID antennas or digital I/Os Connection of the antennas with ifm standard connection cables Optimised Ethernet TCP/IP web... | |
| RFID evaluation unit with PROFIBUS DP With four channels for the connection of RFID antennas or digital I/Os Connection of the antennas with ifm standard connection cables Optimised Ethernet TCP/IP... | |
| RFID evaluation unit with PROFINET IO With four channels for the connection of RFID antennas or digital I/Os Connection of the antennas with ifm standard connection cables Optimised Ethernet TCP/IP... | |
| RFID HF compact device with Ethernet TCP/IP Optimised Ethernet TCP/IP web server for device setup, diagnostics and monitoring High protection rating for the requirements of harsh industrial environments | |
| RFID HF compact device with EtherNet/IP Optimised Ethernet TCP/IP web server for device setup, diagnostics and monitoring High protection rating for the requirements of harsh industrial environments | |
| RFID HF compact device with IoT interface Optimised Ethernet TCP/IP web server for device setup, diagnostics and monitoring High protection rating for the requirements of harsh industrial environments | |
| RFID HF compact device with PROFINET IO Optimised Ethernet TCP/IP web server for device setup, diagnostics and monitoring High protection rating for the requirements of harsh industrial environments | |
| RFID HF compact unit for flush installation All in one unit: antenna, evaluation and CANopen interface High protection rating for the requirements of harsh industrial environments RFID standard ISO14443A | |
| RFID HF compact unit for non-flush installation All in one unit: antenna, evaluation and CANopen interface High protection rating for the requirements of harsh industrial environments RFID standard ISO14443A | |
| RFID read/write head HF for flush mounting All in one unit: antenna, evaluation and CANopen interface Suited for use in mobile machines | |
| RFID read/write head HF for flush mounting All in one unit: antenna, evaluation and CANopen interface Suited for use in mobile machines High protection rating for the requirements of harsh... | |
| RFID read/write head HF for flush mounting All in one unit: antenna, evaluation and SAE J 1939 interface Suited for use in mobile machines High protection rating for the requirements... | |
| RFID read/write head HF for non-flush mounting All in one unit: antenna, evaluation and CANopen interface Suited for use in mobile machines High protection rating for the requirements of harsh... | |
| RFID UHF compact device with Ethernet TCP/IP High protection rating for the requirements in industry and logistics RFID UHF read/write head for long range Up to 16 transponders simultaneously | |
| RFID UHF compact device with EtherNet/IP High protection rating for the requirements in industry and logistics RFID UHF read/write head for long range Up to 16 transponders simultaneously | |
| RFID UHF compact device with IoT interface High protection rating for the requirements in industry and logistics RFID UHF read/write head for long range Up to 16 transponders simultaneously | |
| RFID UHF compact device with PROFINET IO High protection rating for the requirements in industry and logistics RFID UHF read/write head for long range Up to 16 transponders simultaneously | |
| With four channels for the connection of RFID antennas or digital I/Os Connection of the antennas with ifm standard connection cables Optimised Ethernet TCP/IP web server for device setup, diagnostics... | |
| With four channels for the connection of RFID antennas Complies with the requirements of ETSI for operation in the European frequency range High protection rating for the requirements in industry... | |
| With four channels for the connection of RFID antennas High protection rating for the requirements in industry and logistics RFID evaluation unit for passive UHF antennas Complies with the requirements... |