ifm electronic gmbh Magnetic sensor MS5013

Description
Long sensing range of 60 mm High switching frequency for fast processes Flush or non-flush mountable in non-magnetisable metals Wide operating temperature range Compact housing for use where space is restricted
Request a Quote
Description
Long sensing range of 60 mm High switching frequency for fast processes Flush or non-flush mountable in non-magnetisable metals Wide operating temperature range Compact housing for use where space is restricted
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic sensor - MS5013 - ifm electronic gmbh
Essen, Germany
Magnetic sensor
MS5013
Magnetic sensor MS5013
Long sensing range of 60 mm High switching frequency for fast processes Flush or non-flush mountable in non-magnetisable metals Wide operating temperature range Compact housing for use where space is restricted
  • Long sensing range of 60 mm
  • High switching frequency for fast processes
  • Flush or non-flush mountable in non-magnetisable metals
  • Wide operating temperature range
  • Compact housing for use where space is restricted
Supplier's Site
Magnetic sensor - MS5013 - ifm efector inc.
Malvern, PA, United States
Magnetic sensor
MS5013
Magnetic sensor MS5013
Long sensing range of 60 mm High switching frequency for fast processes Flush or non-flush mountable in non-magnetizable metals Wide operating temperature range Compact housing for use where space is restricted From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Long sensing range of 60 mm
  • High switching frequency for fast processes
  • Flush or non-flush mountable in non-magnetizable metals
  • Wide operating temperature range
  • Compact housing for use where space is restricted

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Proximity Sensors Proximity Sensors
Product Number MS5013 MS5013
Product Name Magnetic sensor Magnetic sensor
Sensor Technology Magnetic Proximity Sensor Magnetic Proximity Sensor
Operation Distance 2.36 inch (60 mm) 2.36 inch (60 mm)
Switching Frequency 5 kHz 5 kHz
Operating Temperature -13 to 167 F (-25 to 75 C) -13 to 167 F (-25 to 75 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Rectangular Photoelectric Sensors - Cubic Series 3030 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 4.72 to 472 inch (120 to 12000 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Photoelectric Proximity Sensors - 5000002612-SE - TE Connectivity
Specs
Operation Distance 1181 inch (30000 mm)
Switch Type Normally Open; Normally Closed
View Details