phase-out article
Discontinuation date: 03/31/2025
Alternative articles: OGD550 or OGD250 Product comparison: OGD593 / OGD550 / OGD250 When selecting an alternative article and accessories please note that technical data may differ!
| ifm electronic gmbh | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | OGD593 |
| Product Name | Photoelectric distance sensor |
| Operation Distance | 0.9843 to 11.81 inch (25 to 300 mm) |
| Operating Temperature | -13 to 122 F (-25 to 50 C) |
| Beam Type | Visible |
| Power Requirements | DC Powered |
| Electrical Output | Switched / Alarm |