ifm electronic gmbh Capacitive sensor KD0012

Description
Easy setting of the sensing range via potentiometer High noise immunity Robust housing for use in harsh industrial environments With combined AC/DC output and two-wire technology Long sensing range of 60 mm
Request a Quote
Description
Easy setting of the sensing range via potentiometer High noise immunity Robust housing for use in harsh industrial environments With combined AC/DC output and two-wire technology Long sensing range of 60 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KD0012 - ifm electronic gmbh
Essen, Germany
Capacitive sensor
KD0012
Capacitive sensor KD0012
Easy setting of the sensing range via potentiometer High noise immunity Robust housing for use in harsh industrial environments With combined AC/DC output and two-wire technology Long sensing range of 60 mm
  • Easy setting of the sensing range via potentiometer
  • High noise immunity
  • Robust housing for use in harsh industrial environments
  • With combined AC/DC output and two-wire technology
  • Long sensing range of 60 mm
Supplier's Site
Capacitive sensor - KD0012 - ifm efector inc.
Malvern, PA, United States
Capacitive sensor
KD0012
Capacitive sensor KD0012
Easy setting of the sensing range via potentiometer High noise immunity Robust housing for use in harsh industrial environments With combined AC/DC output and two-wire technology Long sensing range of 60 mm From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Easy setting of the sensing range via potentiometer
  • High noise immunity
  • Robust housing for use in harsh industrial environments
  • With combined AC/DC output and two-wire technology
  • Long sensing range of 60 mm

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Proximity Sensors - 184772 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
184772
Proximity Sensors 184772
ifm electronic KD0012

ifm electronic KD0012

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc. RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number KD0012 KD0012 184772
Product Name Capacitive sensor Capacitive sensor Proximity Sensors
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor
Operation Distance 2.36 inch (60 mm) 2.36 inch (60 mm)
Switching Frequency 0.0100 kHz 0.0100 kHz
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Power Requirements DC Powered AC Powered; DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

 - Miniature Cylindrical Capacitive Proximity Sensors - LCA Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 to 0.3150 inch (1 to 8 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Inductive Proximity Sensors - 5000003409-SE - TE Connectivity
Specs
Operation Distance 0.1970 inch (5 mm)
Electrical Connection ASi3.1 - AS-Interface 2.0
View Details