ifm electronic gmbh Datasheets for Vision Sensors
Vision sensors are industrial products that automate decisions and processes by the use of video cameras linked to application-specific software on a user interface. These are also known as machine vision systems, and are useful for measurement, pass/fail decisions, and inspection.
Vision Sensors: Learn more
| Product Name | Notes |
|---|---|
| Additional software, firmware and documentation is available at ifm3d.com. | |
| 3D camera; image resolution 3D 640 x 480 Pixel; Angle of aperture 3D 64 x 50 °; DC; Connector | |
| Ethernet camera; Connector | |
| input/output module for 3D camera system for mobile use | |
| monitor with one analogue video input; Cable with connector | |
| monitor with two analogue video inputs; Cable with connector | |
| ToF camera; image resolution 3D 224 x 172 Pixel; Angle of aperture 3D 58 x 44 °; DC; Cable with connector | |
| ToF camera; image resolution 3D 352 x 264 Pixel; Angle of aperture 3D 40 x 30 °; DC; Connector | |
| ToF camera; image resolution 3D 352 x 264 Pixel; Angle of aperture 3D 60 x 45 °; DC; Connector | |
| ToF camera; image resolution 3D 352 x 264 Pixel; Angle of aperture 3D 60 x 45; (nominal value without lens distortion correction) °; DC; 24 V PNP/NPN; Connector | |
| ToF camera; image resolution 3D 352 x 264 Pixel; Angle of aperture 3D 70 x 51; (nominal value without lens distortion correction) °; DC; 24 V PNP/NPN; Connector | |
| Analogue video output for rear area monitoring in mobile machines Encapsulated, weather-proof housing High shock and vibration resistance Temperature-controll ed lens heating EU type approval E4 | |
| Combinable 2D inspection of contours and surfaces for maximum quality assurance Powerful algorithms master even demanding requirements User-friendly software simplifies inspection task set-up Reliable functioning in changing light conditions Electric... | |
| Combinable 2D inspection of contours and surfaces for maximum quality assurance User-friendly software simplifies inspection task set-up Powerful algorithms master even demanding requirements Reliable functioning in changing light conditions Electric... | |
| For checking presence, size, position or completeness Reliable detection of deviations in shape or changes in colour Stand-alone device with integrated illumination Intuitive, user-friendly handling High-performance Ethernet interface for data... | |
| For presence, completeness, position and quality control Orientation-independ ent contour verification Stand-alone device with integrated illumination Intuitive, user-friendly handling High-performance Ethernet interface for data transmission phase-out article Alternative articles: O2D524... | |
| For presence, completeness, position and quality control Orientation-independ ent contour verification Stand-alone device with integrated illumination Intuitive, user-friendly handling High-performance Ethernet interface for data transmission phase-out article Discontinuation date: 03/31/2025... | |
| For sensors for 3D detection of scenes and objects Suited for use in mobile machines Compact and robust housing High protection rating for the requirements of harsh industrial environments Wide... | |
| Multicode reader with standard lens Internal infrared illumination Process interface TCP/IP and EtherNet/IP Several codes and text lines simultaneously Integrated memory stick | |
| Multicode reader with standard lens Internal infrared illumination Process interface TCP/IP and PROFINET Several codes and text lines simultaneously Integrated memory stick | |
| Multicode reader with standard lens Internal infrared illumination Several codes and text lines simultaneously IO-Link process interface | |
| Multicode reader with standard lens Internal red light illumination Process interface TCP/IP and EtherNet/IP Several codes and text lines simultaneously Integrated memory stick | |
| Multicode reader with standard lens Internal red light illumination Process interface TCP/IP and PROFINET Several codes and text lines simultaneously Integrated memory stick | |
| Multicode reader with standard lens Internal red light illumination Several codes and text lines simultaneously IO-Link process interface | |
| Multicode reader with standard lens Internal RGBW illumination Several codes and text lines simultaneously IO-Link process interface | |
| Multicode reader with telephoto lens Internal infrared illumination Process interface TCP/IP and EtherNet/IP Several codes and text lines simultaneously Integrated memory stick | |
| Multicode reader with telephoto lens Internal infrared illumination Process interface TCP/IP and PROFINET Several codes and text lines simultaneously Integrated memory stick | |
| Multicode reader with telephoto lens Internal infrared illumination Several codes and text lines simultaneously IO-Link process interface | |
| Multicode reader with telephoto lens Internal red light illumination Process interface TCP/IP and EtherNet/IP Several codes and text lines simultaneously Integrated memory stick | |
| Multicode reader with telephoto lens Internal red light illumination Process interface TCP/IP and PROFINET Several codes and text lines simultaneously Integrated memory stick | |
| Multicode reader with telephoto lens Internal red light illumination Several codes and text lines simultaneously IO-Link process interface | |
| Multicode reader with telephoto lens Internal RGBW illumination Several codes and text lines simultaneously IO-Link process interface | |
| Multicode reader with wide-angle lens Internal infrared illumination Process interface TCP/IP and EtherNet/IP Several codes and text lines simultaneously Integrated memory stick | |
| Multicode reader with wide-angle lens Internal infrared illumination Process interface TCP/IP and PROFINET Several codes and text lines simultaneously Integrated memory stick | |
| Multicode reader with wide-angle lens Internal infrared illumination Several codes and text lines simultaneously IO-Link process interface | |
| Multicode reader with wide-angle lens Internal red light illumination Process interface TCP/IP and EtherNet/IP Several codes and text lines simultaneously Integrated memory stick | |
| Multicode reader with wide-angle lens Internal red light illumination Process interface TCP/IP and PROFINET Several codes and text lines simultaneously Integrated memory stick | |
| Multicode reader with wide-angle lens Internal red light illumination Several codes and text lines simultaneously IO-Link process interface | |
| Multicode reader with wide-angle lens Internal RGBW illumination Several codes and text lines simultaneously IO-Link process interface | |
| Orientation-independ ent reading of 1D and 2D codes Recognition of more than 30 different code types Integrated code comparator system in the sensor Adjustable via integrated laser pointer Segmentable illumination... | |
| Orientation-independ ent reading of 1D and 2D codes Recognition of more than 30 different code types Integrated code comparator system in the sensor Segmentable illumination for applications with problem surfaces... | |
| Universal 2D vision sensor for quality control and identification (contour detection, BLOB analysis, 1D/2D code reading, OCR) integrated infrared light LEDs for optimum illumination of components, codes or characters Process... | |
| Universal 2D vision sensor for quality control and identification (contour detection, BLOB analysis, 1D/2D code reading, OCR) Integrated red light LEDs for optimum illumination of components, codes or characters Process... | |
| Universal 2D vision sensor for quality control and identification (contour detection, BLOB analysis, 1D/2D code reading, OCR) integrated RGBW LEDs for optimum illumination of components, codes or characters Process interfaces... | |
| Visual assessment of distance, level or volume Reliable distance measurement due to time-of-flight measurement (ToF / Time-of-Flight) Illumination, measurement and evaluation in one unit Output of 93,000 distance and grey... | |
| Visual assessment of distance, level or volume Reliable distance measurement due to time-of-flight measurement Illumination, measurement and evaluation in one unit Output of 93,000 distance and grey values per measurement... |