From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
The color sensor O5C500 - O5C-MAKG/US100 from ifm electronic can reliably detect a taught-in color, whereby the optimum color of the transmitted light is automatically selected. Thanks to its high switching frequency of 2,000 Hz, the color sensor O5C500 - O5C-MAKG/US100 can also be used for fast processes. The ingenious mounting accessories as well as the 270° rotatable M12 connector enable easy adaptation in the application
| ifm electronic gmbh | ifm efector inc. | RS Components, Ltd. | Automation24, Inc. | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | O5C500 | O5C500 | 595071 | |
| Product Name | Colour sensor | Color sensor | Photoelectric Sensors | Color sensor ifm efector O5C500 - O5C-MAKG/US100 |
| Operation Distance | 0.5906 to 0.7480 inch (15 to 19 mm) | 0.5906 to 0.7480 inch (15 to 19 mm) | 0.5906 to 0.7480 inch (15 to 19 mm) | |
| Operating Temperature | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) | -13 F (-25 C) | -13 to 140 F (-25 to 60 C) |
| Beam Type | Visible | Visible | ||
| Mode | Light-on; Dark-on; Light/Dark Programmable | Light-on; Dark-on; Light/Dark Programmable | Light-on; Dark-on; Light/Dark Programmable | |
| Power Requirements | DC Powered | DC Powered | DC Powered | DC Powered |