ifm electronic gmbh Datasheets for Flat Cables

Flat cables are used in computers for internal connections to peripherals. They consist of highly stranded, individually-insulated conductors that are laid parallel and then fused in a flat, flexible ribbon form. Flat cables are also referred to as ribbon cables.
Flat Cables: Learn more

Product Name Notes
For covering unused cable entries For ensuring the protection rating of modules and splitters
For the reliable external 24 V power supply in AS-i networks Connection of components by means of insulation displacement technology Reverse polarity protection due to special shape High protection rating...
For the reliable external 24 V power supply in AS-i networks Connection of components by means of insulation displacement technology Reverse polarity protection due to special shape Special cable material...
For the reliable fastening of the AS-i flat cable
For the reliable signal transmission in AS-i networks Connection of components by means of insulation displacement technology Reverse polarity protection due to special shape High protection rating for the requirements...
For the reliable signal transmission in AS-i networks Connection of components by means of insulation displacement technology Reverse polarity protection due to special shape Special cable material for use in...
Reliable distribution of the AS-i voltage or the external 24 V supply Hygienic design for the requirements of the food and beverage industry Easy and quick connection due to insulation...
Reliable sealing of the cable ends of an AS-i flat cable Ensuring the high protection rating