ifm electronic gmbh Capacitive sensor KI532A

Description
For applications in hazardous areas Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status Direct connection to plant control without switching amplifier Complementary output function NO/NC User-friendly communication and parameterisation via IO-Link
Request a Quote
Description
For applications in hazardous areas Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status Direct connection to plant control without switching amplifier Complementary output function NO/NC User-friendly communication and parameterisation via IO-Link
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KI532A - ifm electronic gmbh
Essen, Germany
Capacitive sensor
KI532A
Capacitive sensor KI532A
For applications in hazardous areas Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status Direct connection to plant control without switching amplifier Complementary output function NO/NC User-friendly communication and parameterisation via IO-Link
  • For applications in hazardous areas
  • Easy setting of the sensing range via potentiometer
  • Clearly visible indication of the switching status
  • Direct connection to plant control without switching amplifier
  • Complementary output function NO/NC
  • User-friendly communication and parameterisation via IO-Link
Supplier's Site
Capacitive sensor - KI532A - ifm efector inc.
Malvern, PA, United States
Capacitive sensor
KI532A
Capacitive sensor KI532A
For applications in hazardous areas Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status Direct connection to plant control without switching amplifier Complementary output function NO/NC User-friendly communication and parameterization via IO-Link From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For applications in hazardous areas
  • Easy setting of the sensing range via potentiometer
  • Clearly visible indication of the switching status
  • Direct connection to plant control without switching amplifier
  • Complementary output function NO/NC
  • User-friendly communication and parameterization via IO-Link

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Proximity Sensors - 185400 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
185400
Proximity Sensors 185400
ifm electronic KI532A

ifm electronic KI532A

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc. RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number KI532A KI532A 185400
Product Name Capacitive sensor Capacitive sensor Proximity Sensors
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel; Other; Threaded Barrel
Operation Distance 0.1181 to 1.02 inch (3 to 26 mm) 0.1181 to 1.02 inch (3 to 26 mm)
Switching Frequency 0.0100 kHz 0.0100 kHz
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 420 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX1035 Photomicrosensor (Transmissive) - EE-SX1035 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.2047 inch (5.2 mm)
View Details
3 suppliers
Inductive Proximity Sensors - 5000000374-SE - TE Connectivity
Specs
Operation Distance 0.3930 inch (9.98 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details