Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
| ifm electronic gmbh | ifm efector inc. | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | O1D110 | O1D110 |
| Product Name | Photoelectric distance sensor | Laser distance sensor |
| Operation Distance | 7.87 to 394 inch (200 to 10000 mm) | 7.87 to 394 inch (200 to 10000 mm) |
| Operating Temperature | 14 to 140 F (-10 to 60 C) | 14 to 140 F (-10 to 60 C) |
| Power Requirements | DC Powered | DC Powered |
| Electrical Output | Voltage; Current; Switched / Alarm | Voltage; Current; Switched / Alarm |
| Switch Type | Normally Open; Normally Closed | Normally Open |