Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
| ifm electronic gmbh | ifm efector inc. | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OY5103 | OY5103 |
| Product Name | measuring light grid | measuring light grid |
| Operating Temperature | 14 to 131 F (-10 to 55 C) | 14 to 131 F (-10 to 55 C) |
| Power Requirements | DC Powered | DC Powered |
| Electrical Output | Switched / Alarm | Switched / Alarm |
| Switch Type | Normally Open; Normally Closed | Normally Open |
| Height | 26.1 inch (663 mm) | 26.1 inch (663 mm) |