ifm electronic gmbh Fibre optic through-beam sensor E20296

Description
For applications in high-temperature areas Aluminium sheathing for use up to 290 °C Installation in places where access is difficult Resistant to various aggressive chemicals Small bending radius phase-out article Discontinuation date: 03/31/2026 Alternative articles: E20219 or E20187 Product comparison: E20296 / E20219 / E20187 When selecting an alternative article and accessories please note that technical data may differ!
Description
For applications in high-temperature areas Aluminium sheathing for use up to 290 °C Installation in places where access is difficult Resistant to various aggressive chemicals Small bending radius phase-out article Discontinuation date: 03/31/2026 Alternative articles: E20219 or E20187 Product comparison: E20296 / E20219 / E20187 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
Fibre optic through-beam sensor - E20296 - ifm electronic gmbh
Essen, Germany
Fibre optic through-beam sensor
E20296
Fibre optic through-beam sensor E20296
For applications in high-temperature areas Aluminium sheathing for use up to 290 °C Installation in places where access is difficult Resistant to various aggressive chemicals Small bending radius phase-out article Discontinuation date: 03/31/2026 Alternative articles: E20219 or E20187 Product comparison: E20296 / E20219 / E20187 When selecting an alternative article and accessories please note that technical data may differ!
  • For applications in high-temperature areas
  • Aluminium sheathing for use up to 290 °C
  • Installation in places where access is difficult
  • Resistant to various aggressive chemicals
  • Small bending radius

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: E20219 or E20187 Product comparison: E20296 / E20219 / E20187 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Photoelectric Sensors
Product Number E20296
Product Name Fibre optic through-beam sensor
Operation Distance 10.63 inch (270 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Diffuse reflection sensors with background suppression - O6H309 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 0.0787 to 7.87 inch (2 to 200 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
3 suppliers
Photoelectric Sensors - 2669949 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Rectangular
Power Requirements DC Powered
View Details
Fiber-optic unit - SOE4-FO-D-HF2-1NU-K - Festo Corporation
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
Electrical Output Voltage; Current; Switched / Alarm
Output Load 3-Wire NPN
View Details
2 suppliers
18 mm Stainless Steel DC Photoelectric Sensor - S4055 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 15.75 inch (400 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details