ifm electronic gmbh Capacitive sensor KG5086

Description
Reliable level detection of conductive media Easy parameter setting via IO-Link Automatic detection of the output load PNP/NPN Output function normally open / normally closed programmable Clearly visible indication of the switching status via LED ring Easy parameter setting via IO-Link
Description
Reliable level detection of conductive media Easy parameter setting via IO-Link Automatic detection of the output load PNP/NPN Output function normally open / normally closed programmable Clearly visible indication of the switching status via LED ring Easy parameter setting via IO-Link

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KG5086 - ifm electronic gmbh
Essen, Germany
Capacitive sensor
KG5086
Capacitive sensor KG5086
Reliable level detection of conductive media Easy parameter setting via IO-Link Automatic detection of the output load PNP/NPN Output function normally open / normally closed programmable Clearly visible indication of the switching status via LED ring Easy parameter setting via IO-Link
  • Reliable level detection of conductive media
  • Easy parameter setting via IO-Link
  • Automatic detection of the output load PNP/NPN
  • Output function normally open / normally closed programmable
  • Clearly visible indication of the switching status via LED ring
  • Easy parameter setting via IO-Link
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Proximity Sensors
Product Number KG5086
Product Name Capacitive sensor
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1156LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
Proximity Sensors - 162933 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 1.46 inch (37 mm)
View Details
Compact confocal chromatic controller for industrial series applications - confocalDT IFC2411/IE - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 8 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details