ifm electronic gmbh Capacitive sensor KI6006

Description
Easily adjustable sensing range With signal display for a perfect switch point High protection rating for the requirements of harsh industrial environments For position detection or level monitoring User-friendly communication and parameterisation via IO-Link
Request a Quote Datasheet
Description
Easily adjustable sensing range With signal display for a perfect switch point High protection rating for the requirements of harsh industrial environments For position detection or level monitoring User-friendly communication and parameterisation via IO-Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KI6006 - ifm electronic gmbh
Essen, Germany
Capacitive sensor
KI6006
Capacitive sensor KI6006
Easily adjustable sensing range With signal display for a perfect switch point High protection rating for the requirements of harsh industrial environments For position detection or level monitoring User-friendly communication and parameterisation via IO-Link
  • Easily adjustable sensing range
  • With signal display for a perfect switch point
  • High protection rating for the requirements of harsh industrial environments
  • For position detection or level monitoring
  • User-friendly communication and parameterisation via IO-Link
Supplier's Site
Capacitive sensor - KI6006 - ifm efector inc.
Malvern, PA, United States
Capacitive sensor
KI6006
Capacitive sensor KI6006
Easily adjustable sensing range With signal display for a perfect switch point High protection rating for the requirements of harsh industrial environments For position detection or level monitoring User-friendly communication and parameterization via IO-Link From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Easily adjustable sensing range
  • With signal display for a perfect switch point
  • High protection rating for the requirements of harsh industrial environments
  • For position detection or level monitoring
  • User-friendly communication and parameterization via IO-Link

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Proximity Sensors - Industrial - 2330-KI6006-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-KI6006-ND
Proximity Sensors - Industrial 2330-KI6006-ND
CAPACITIVE SENSOR M30X1.5 92MM N

CAPACITIVE SENSOR M30X1.5 92MM N

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number KI6006 KI6006 2330-KI6006-ND
Product Name Capacitive sensor Capacitive sensor Proximity Sensors - Industrial
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Operation Distance 0.0197 to 1.57 inch (0.5000 to 40 mm) 0.0197 to 1.57 inch (0.5000 to 40 mm)
Switching Frequency 0.0300 kHz 0.0300 kHz
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Confocal miniature sensor - confocalDT IFS2402-4 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.0748 to 0.2126 inch (1.9 to 5.4 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details
Proximity sensor - SME-8M-DO-24V-K-7,5-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Operating Temperature -40 to 158 F (-40 to 70 C)
Electrical Output Current; Switched / Alarm
View Details
2 suppliers
 - Cylindrical M18 Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details