ifm electronic OK5008 Fibre Optic Sensor
FIBER-OPTIC AMPLIFIER; DC; PNP;
| ifm electronic gmbh | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Fiber Optic Proximity Sensors | Photoelectric Sensors |
| Product Number | OK5008 | 191221 | 2330-OK5008-ND |
| Product Name | Fibre-optic amplifier | Fibre Optic Sensors | Photoelectric, Industrial |
| Operation Distance | 0.0 to 4.72 inch (0.0 to 120 mm) | 0.0 to 4.72 inch (0.0 to 120 mm) | |
| Operating Temperature | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) | |
| Beam Type | Visible | ||
| Mode | Light-on; Dark-on; Light/Dark Programmable |