ifm electronic gmbh Datasheets for Network Gateways
Network gateways interconnect networks with different, incompatible communication protocols. They perform a Layer-7 protocol-conversion to translate one set of protocols into another (for example, from TCP/IP to SNA or from TCP/IP to X.25).
Network Gateways: Learn more
| Product Name | Notes |
|---|---|
| Provision of data from the production environment for further processing in the moneo Cloud Access data flexibly and without IT involvement across locations Individual transmission interval according to data tariff... | |
| Safe communication between attachment and tractor unit Dynamic target value control and documentation via the TaskController (TC) Simple configuration via CODESYS using ISOBUS libraries Quick and easy implementation without additional... | |
| Safe communication between attachment and tractor unit Pre-loaded ISOBUS object pool for display on the universal terminal (UT) Simple configuration via CODESYS using ISOBUS libraries Quick and easy implementation without... | |
| With integrated fieldbus interface and fail-safe PLC Reliable and fast data exchange with the sensor actuator level Colour display for indicating the status of all AS-i slaves User-friendly and simple... | |
| With integrated fieldbus interface and PLC Reliable and fast data exchange with the sensor actuator level Colour display for indicating the status of all AS-i slaves User-friendly and simple configuration,... | |
| With integrated fieldbus interface Reliable and fast data exchange with the sensor actuator level Colour display for indicating the status of all AS-i slaves User-friendly and simple configuration, set-up and... |