ifm electronic gmbh Full-metal magnetic sensor MFS209

Description
Safe switch point also in case of mechanical tolerances Long sensing range even through non-magnetisable metals Temperature-stable and reproducible switch point Clearly visible indication of the switching status High impact, shock and vibration resistance
Request a Quote
Description
Safe switch point also in case of mechanical tolerances Long sensing range even through non-magnetisable metals Temperature-stable and reproducible switch point Clearly visible indication of the switching status High impact, shock and vibration resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Full-metal magnetic sensor - MFS209 - ifm electronic gmbh
Essen, Germany
Full-metal magnetic sensor
MFS209
Full-metal magnetic sensor MFS209
Safe switch point also in case of mechanical tolerances Long sensing range even through non-magnetisable metals Temperature-stable and reproducible switch point Clearly visible indication of the switching status High impact, shock and vibration resistance
  • Safe switch point also in case of mechanical tolerances
  • Long sensing range even through non-magnetisable metals
  • Temperature-stable and reproducible switch point
  • Clearly visible indication of the switching status
  • High impact, shock and vibration resistance
Supplier's Site
Full-metal magnetic sensor - MFS209 - ifm efector inc.
Malvern, PA, United States
Full-metal magnetic sensor
MFS209
Full-metal magnetic sensor MFS209
Safe switch point also in case of mechanical tolerances Long sensing range even through non-magnetizable metals Temperature-stable and reproducible switch point Clearly visible indication of the switching status High impact, shock and vibration resistance From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Safe switch point also in case of mechanical tolerances
  • Long sensing range even through non-magnetizable metals
  • Temperature-stable and reproducible switch point
  • Clearly visible indication of the switching status
  • High impact, shock and vibration resistance

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Magnetic Proximity Switches - 185341 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnetic Proximity Switches
185341
Magnetic Proximity Switches 185341
ifm electronic MFS209

ifm electronic MFS209

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc. RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number MFS209 MFS209 185341
Product Name Full-metal magnetic sensor Full-metal magnetic sensor Magnetic Proximity Switches
Sensor Technology Magnetic Proximity Sensor Magnetic Proximity Sensor Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel; Other; Threaded Barrel
Operation Distance 2.36 inch (60 mm) 2.36 inch (60 mm)
Switching Frequency 5 kHz 5 kHz
Operating Temperature -13 to 167 F (-25 to 75 C) -13 to 167 F (-25 to 75 C)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000004743-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Closed
View Details
18 mm Cylindrical Sensor - 42CA-D1KPAE-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Width 0.9799 inch (24.89 mm)
View Details
Fork Shape DC Photoelectric Sensor - S4393 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Slot
Operation Distance 0.5118 inch (13 mm)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details