ifm electronic gmbh Cylinder sensor MFH208

Description
For position feedback on hydraulic cylinders Pressure-resistant up to 500 bar Metal sensing face for heavy duty High bursting pressure Lifespan of more than 10 million pressure cycles
Description
For position feedback on hydraulic cylinders Pressure-resistant up to 500 bar Metal sensing face for heavy duty High bursting pressure Lifespan of more than 10 million pressure cycles

Suppliers

Company
Product
Description
Supplier Links
Cylinder sensor - MFH208 - ifm electronic gmbh
Essen, Germany
Cylinder sensor
MFH208
Cylinder sensor MFH208
For position feedback on hydraulic cylinders Pressure-resistant up to 500 bar Metal sensing face for heavy duty High bursting pressure Lifespan of more than 10 million pressure cycles
  • For position feedback on hydraulic cylinders
  • Pressure-resistant up to 500 bar
  • Metal sensing face for heavy duty
  • High bursting pressure
  • Lifespan of more than 10 million pressure cycles
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Proximity Sensors
Product Number MFH208
Product Name Cylinder sensor
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0709 inch (1.8 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 185 F (-25 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 2330-I7R204-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open; Normally Closed
View Details
Proximity Sensors - 2093486 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3785 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details