Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Fork sensor Fork width 50mm depth 55mm
"Optical Sensor 0.012"" (0.3mm) Module, Connector, Slot Type"
The fork light barrier type OPU203 from ifm with a fork width of 50 mm in a robust metal housing is characterised by its high switching frequency of 4,000 Hz, light-on/dark on mode selectable and protection rating IP67. The transmitting light is red light, the output is positive switching. The smallest detectable object is of 0.5 Ø in mm. The fork light barrier OPU203 is connected by means of a 3-pole M8 connection. The light barrier is used for part detection in supply guides, contour verification of components, double feed control, edge detection.
| ifm efector inc. | ifm electronic gmbh | RS Components, Ltd. | DigiKey | Automation24, Inc. | |
|---|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OPU203 | OPU203 | 1365400 | 2330-OPU203-ND | |
| Product Name | Photoelectric fork sensor | Photoelectric fork sensor | Photoelectric Sensors | Photoelectric, Industrial | Fork Light Sensor ifm efector OPU203 - OPU-FPKG/AS |
| Operating Temperature | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) | |
| Beam Type | Visible | Visible | Visible | ||
| Mode | Light-on; Dark-on | Light-on; Dark-on | Light-on; Dark-on; Light/Dark Programmable | ||
| Power Requirements | DC Powered | DC Powered | DC Powered | DC Powered | |
| Electrical Connection | 1 x M8; coding: A; Contacts: 3 | 3-pin m8 connector | M8 connector (3 pin) |