View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
| ifm electronic gmbh | ifm efector inc. | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OJ5117 | OJ5117 |
| Product Name | Through-beam laser sensor receiver | Through-beam laser sensor receiver |
| Operation Distance | 591 inch (15000 mm) | 591 inch (15000 mm) |
| Operating Temperature | 14 to 140 F (-10 to 60 C) | 14 to 140 F (-10 to 60 C) |
| Optical Technology Type | Through Beam | Through Beam |
| Beam Type | Visible | Visible |
| Mode | Light-on; Dark-on; Light/Dark Programmable | Light-on; Dark-on; Light/Dark Programmable |