ifm electronic gmbh Capacitive sensor KG5069

Description
High noise immunity Reliable level detection of conductive media Output function normally open / normally closed programmable Clearly visible indication of the switching status via LED ring Easy parameter setting via IO-Link
Request a Quote
Description
High noise immunity Reliable level detection of conductive media Output function normally open / normally closed programmable Clearly visible indication of the switching status via LED ring Easy parameter setting via IO-Link
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KG5069 - ifm electronic gmbh
Essen, Germany
Capacitive sensor
KG5069
Capacitive sensor KG5069
High noise immunity Reliable level detection of conductive media Output function normally open / normally closed programmable Clearly visible indication of the switching status via LED ring Easy parameter setting via IO-Link
  • High noise immunity
  • Reliable level detection of conductive media
  • Output function normally open / normally closed programmable
  • Clearly visible indication of the switching status via LED ring
  • Easy parameter setting via IO-Link
Supplier's Site
Capacitive sensor - KG5069 - ifm efector inc.
Malvern, PA, United States
Capacitive sensor
KG5069
Capacitive sensor KG5069
High noise immunity Reliable level detection of conductive media Output function normally open / normally closed programmable Clearly visible indication of the switching status via LED ring Easy parameter setting via IO-Link From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • High noise immunity
  • Reliable level detection of conductive media
  • Output function normally open / normally closed programmable
  • Clearly visible indication of the switching status via LED ring
  • Easy parameter setting via IO-Link

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Proximity Sensors - 185381 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
185381
Proximity Sensors 185381
ifm electronic KG5069

ifm electronic KG5069

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc. RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number KG5069 KG5069 185381
Product Name Capacitive sensor Capacitive sensor Proximity Sensors
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel; Other; Threaded Barrel
Operation Distance 0.3150 inch (8 mm) 0.3150 inch (8 mm)
Switching Frequency 0.0100 kHz 0.0100 kHz
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switch - 88340838 - Radwell International
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 2093507 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
2 suppliers
Proximity sensor - SMT-8M-A-PO-24V-E-7,5-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1800 kHz
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details