ifm electronic gmbh Datasheets for Capacitive Linear Position Sensors
Capacitive linear position sensors are devices that sense position / displacement using capacitance technology.
Capacitive Linear Position Sensors: Learn more
| Product Name | Notes |
|---|---|
| Easy adjustment to the empty and full state via pushbutton For the detection of liquids and dry bulk materials With combined AC/DC output stage Two-wire technology Output function normally open... | |
| For applications in hazardous areas Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status by LED For connection to intrinsically safe circuits | |
| For applications in hazardous areas Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status by LED For connection to intrinsically safe circuits High mechanical... | |
| For applications in hazardous areas Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status For position detection or level monitoring | |
| For use in plastics machines and crystallizers Easy adjustment to the empty and full state via pushbutton Level detection of granulates up to 250 °C LED display to check operation,... | |
| With combined AC/DC output stage Two-wire technology Smooth plastic housing to protect against deposits Easy setting of the sensing range via potentiometer High noise immunity |