ifm electronic gmbh Capacitive sensor KQ5101

Description
Output function normally open / normally closed programmable Clearly visible indication of the switching status by LED Easy installation with mounting adapters and cable ties For position detection or level monitoring Easy parameter setting via IO-Link
Request a Quote Datasheet
Description
Output function normally open / normally closed programmable Clearly visible indication of the switching status by LED Easy installation with mounting adapters and cable ties For position detection or level monitoring Easy parameter setting via IO-Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KQ5101 - ifm electronic gmbh
Essen, Germany
Capacitive sensor
KQ5101
Capacitive sensor KQ5101
Output function normally open / normally closed programmable Clearly visible indication of the switching status by LED Easy installation with mounting adapters and cable ties For position detection or level monitoring Easy parameter setting via IO-Link
  • Output function normally open / normally closed programmable
  • Clearly visible indication of the switching status by LED
  • Easy installation with mounting adapters and cable ties
  • For position detection or level monitoring
  • Easy parameter setting via IO-Link
Supplier's Site
Capacitive sensor - KQ5101 - ifm efector inc.
Malvern, PA, United States
Capacitive sensor
KQ5101
Capacitive sensor KQ5101
Output function normally open / normally closed programmable Clearly visible indication of the switching status by LED Easy installation with mounting adapters and cable ties For position detection or level monitoring Easy parameter setting via IO-Link From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Output function normally open / normally closed programmable
  • Clearly visible indication of the switching status by LED
  • Easy installation with mounting adapters and cable ties
  • For position detection or level monitoring
  • Easy parameter setting via IO-Link

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Proximity Sensors - Industrial - 2330-KQ5101-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-KQ5101-ND
Proximity Sensors - Industrial 2330-KQ5101-ND
CAPACITIVE SENSOR,20X7X48MM,RAN G

CAPACITIVE SENSOR,20X7X48MM,RANG

Buy Now Datasheet
Proximity Sensors - 185406 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
185406
Proximity Sensors 185406
ifm electronic KQ5101

ifm electronic KQ5101

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number KQ5101 KQ5101 2330-KQ5101-ND 185406
Product Name Capacitive sensor Capacitive sensor Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor Capacitive Proximity Sensor
Operation Distance 0.4724 inch (12 mm) 0.4724 inch (12 mm)
Switching Frequency 0.0100 kHz 0.0100 kHz
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Power Requirements DC Powered DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3162-P2 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
12 mm Clyindrical Sensor - 42CF-D1LNA2-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 11.81 inch (300 mm)
Electrical Connection 2m (6.5ft) cable
View Details
Proximity Sensors - 1845596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details