ifm electronic gmbh Capacitive sensor KI3514

Description
Easy setting of the sensing range via potentiometer With combined AC/DC output stage High noise immunity Output function normally open / normally closed programmable With connector that can be rotated by 90°
Request a Quote
Description
Easy setting of the sensing range via potentiometer With combined AC/DC output stage High noise immunity Output function normally open / normally closed programmable With connector that can be rotated by 90°
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KI3514 - ifm electronic gmbh
Essen, Germany
Capacitive sensor
KI3514
Capacitive sensor KI3514
Easy setting of the sensing range via potentiometer With combined AC/DC output stage High noise immunity Output function normally open / normally closed programmable With connector that can be rotated by 90°
  • Easy setting of the sensing range via potentiometer
  • With combined AC/DC output stage
  • High noise immunity
  • Output function normally open / normally closed programmable
  • With connector that can be rotated by 90°
Supplier's Site
Capacitive sensor - KI3514 - ifm efector inc.
Malvern, PA, United States
Capacitive sensor
KI3514
Capacitive sensor KI3514
Easy setting of the sensing range via potentiometer With combined AC/DC output stage High noise immunity Output function normally open / normally closed programmable With connector that can be rotated by 90° From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Easy setting of the sensing range via potentiometer
  • With combined AC/DC output stage
  • High noise immunity
  • Output function normally open / normally closed programmable
  • With connector that can be rotated by 90°

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Proximity Sensors Proximity Sensors
Product Number KI3514 KI3514
Product Name Capacitive sensor Capacitive sensor
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Operation Distance 0.1181 to 0.5906 inch (3 to 15 mm) 0.1181 to 0.5906 inch (3 to 15 mm)
Switching Frequency 0.0400 kHz 0.0400 kHz
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Inductive Proximity Sensors - IN8 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
EE-SX398/EE-SX498 Photomicrosensor (Transmissive) - EE-SX498 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details
3 suppliers
Capacitive Proximity Sensors - 5000001111-SE - TE Connectivity
Specs
Operation Distance 0.1970 inch (5 mm)
Switch Type Normally Open
Electrical Connection DC - NAMUR
View Details