ifm efector inc. Capacitive sensor KI5309

Description
Easily adjustable sensing range High protection rating for the requirements of harsh industrial environments Use in high medium temperatures For position detection or level monitoring Easy parameter setting via IO-Link From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Easily adjustable sensing range High protection rating for the requirements of harsh industrial environments Use in high medium temperatures For position detection or level monitoring Easy parameter setting via IO-Link From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KI5309 - ifm efector inc.
Malvern, PA, United States
Capacitive sensor
KI5309
Capacitive sensor KI5309
Easily adjustable sensing range High protection rating for the requirements of harsh industrial environments Use in high medium temperatures For position detection or level monitoring Easy parameter setting via IO-Link From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Easily adjustable sensing range
  • High protection rating for the requirements of harsh industrial environments
  • Use in high medium temperatures
  • For position detection or level monitoring
  • Easy parameter setting via IO-Link

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Capacitive sensor - KI5309 - ifm electronic gmbh
Essen, Germany
Capacitive sensor
KI5309
Capacitive sensor KI5309
Easily adjustable sensing range High protection rating for the requirements of harsh industrial environments Use in high medium temperatures For position detection or level monitoring Easy parameter setting via IO-Link
  • Easily adjustable sensing range
  • High protection rating for the requirements of harsh industrial environments
  • Use in high medium temperatures
  • For position detection or level monitoring
  • Easy parameter setting via IO-Link
Supplier's Site
Proximity Sensors - 1444449 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1444449
Proximity Sensors 1444449
ifm electronic KI5309

ifm electronic KI5309

Supplier's Site
Proximity Sensors - Industrial - 2330-KI5309-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-KI5309-ND
Proximity Sensors - Industrial 2330-KI5309-ND
CAPACITIVE SENSOR M30X1.5 92MM N

CAPACITIVE SENSOR M30X1.5 92MM N

Buy Now Datasheet

Technical Specifications

  ifm efector inc. ifm electronic gmbh RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number KI5309 KI5309 1444449 2330-KI5309-ND
Product Name Capacitive sensor Capacitive sensor Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor Capacitive Proximity Sensor Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel Cylindrical; Other; Barrel
Operation Distance 0.0197 to 1.57 inch (0.5000 to 40 mm) 0.0197 to 1.57 inch (0.5000 to 40 mm) 1.57 inch (40 mm)
Switching Frequency 0.0300 kHz 0.0300 kHz
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 2330-GI711S-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Electrical Connection Connector
View Details
Proximity Sensors - Industrial - 2330-IES219-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Switch Type Normally Open
View Details
2 suppliers
Proximity Sensors - 187984 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Other; Barrel
Power Requirements DC Powered
Length 1.77 inch (45 mm)
View Details
Capacitive sensor - KI000A - ifm efector inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
3 suppliers