ifm electronic gmbh Cylinder sensor M9H201

Description
Pressure-resistant up to 500 bar Metal sensing face for heavy duty High bursting pressure Housing design to industrial standard Lifespan of more than 10 million pressure cycles
Description
Pressure-resistant up to 500 bar Metal sensing face for heavy duty High bursting pressure Housing design to industrial standard Lifespan of more than 10 million pressure cycles

Suppliers

Company
Product
Description
Supplier Links
Cylinder sensor - M9H201 - ifm electronic gmbh
Essen, Germany
Cylinder sensor
M9H201
Cylinder sensor M9H201
Pressure-resistant up to 500 bar Metal sensing face for heavy duty High bursting pressure Housing design to industrial standard Lifespan of more than 10 million pressure cycles
  • Pressure-resistant up to 500 bar
  • Metal sensing face for heavy duty
  • High bursting pressure
  • Housing design to industrial standard
  • Lifespan of more than 10 million pressure cycles
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Proximity Sensors
Product Number M9H201
Product Name Cylinder sensor
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 185 F (-25 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A3240LLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Sensors - 162871 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Other; Barrel
Power Requirements DC Powered
Length 3.23 inch (82 mm)
View Details
Compact confocal controller for precise and fast inline processes - confocalDT IFC2416 - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 25 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details