ifm electronic gmbh Capacitive sensor KQ5105

Description
Reliable level detection through non-metallic vessel walls Output function normally open / normally closed programmable Particularly space-saving design for use where space is restricted Easy installation with mounting adapters and cable ties Clearly visible LED for switching status indication Easy parameter setting via IO-Link
Description
Reliable level detection through non-metallic vessel walls Output function normally open / normally closed programmable Particularly space-saving design for use where space is restricted Easy installation with mounting adapters and cable ties Clearly visible LED for switching status indication Easy parameter setting via IO-Link

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - KQ5105 - ifm electronic gmbh
Essen, Germany
Capacitive sensor
KQ5105
Capacitive sensor KQ5105
Reliable level detection through non-metallic vessel walls Output function normally open / normally closed programmable Particularly space-saving design for use where space is restricted Easy installation with mounting adapters and cable ties Clearly visible LED for switching status indication Easy parameter setting via IO-Link
  • Reliable level detection through non-metallic vessel walls
  • Output function normally open / normally closed programmable
  • Particularly space-saving design for use where space is restricted
  • Easy installation with mounting adapters and cable ties
  • Clearly visible LED for switching status indication
  • Easy parameter setting via IO-Link
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Proximity Sensors
Product Number KQ5105
Product Name Capacitive sensor
Sensor Technology Capacitive Proximity Sensor
Operation Distance 0.4724 inch (12 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 176 F (-25 to 80 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Fiber optic diffuse reflection sensor - E20633 - ifm efector inc.
Specs
Sensor Technology Photoelectric Sensors; Ultrasonic Proximity Sensor
Operating Temperature -40 to 158 F (-40 to 70 C)
Length 78.74 inch (2000 mm)
View Details
3 suppliers
Proximity Sensors - 2093433 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity sensor - SME-8-ZS-KL-LED-24 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.8000 kHz
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
3 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details