ifm electronic gmbh Fibre optic diffuse reflection sensor E20494

Description
For applications in high-temperature areas Metal silicone sheathing for use up to 150 °C For installation in places where access is difficult Resistant to various aggressive chemicals Small bending radius
Request a Quote
Description
For applications in high-temperature areas Metal silicone sheathing for use up to 150 °C For installation in places where access is difficult Resistant to various aggressive chemicals Small bending radius
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fibre optic diffuse reflection sensor - E20494 - ifm electronic gmbh
Essen, Germany
Fibre optic diffuse reflection sensor
E20494
Fibre optic diffuse reflection sensor E20494
For applications in high-temperature areas Metal silicone sheathing for use up to 150 °C For installation in places where access is difficult Resistant to various aggressive chemicals Small bending radius
  • For applications in high-temperature areas
  • Metal silicone sheathing for use up to 150 °C
  • For installation in places where access is difficult
  • Resistant to various aggressive chemicals
  • Small bending radius
Supplier's Site
Fiber optic diffuse reflection sensor - E20494 - ifm efector inc.
Malvern, PA, United States
Fiber optic diffuse reflection sensor
E20494
Fiber optic diffuse reflection sensor E20494
For applications in high-temperature areas Metal silicone sheathing for use up to 150 °C For installation with limited mounting space Resistant to various aggressive chemicals Small bending radius From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For applications in high-temperature areas
  • Metal silicone sheathing for use up to 150 °C
  • For installation with limited mounting space
  • Resistant to various aggressive chemicals
  • Small bending radius

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number E20494 E20494
Product Name Fibre optic diffuse reflection sensor Fiber optic diffuse reflection sensor
Operation Distance 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2017900 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Rectangular
Operation Distance 13.78 inch (350 mm)
Optical Technology Type Diffuse
View Details
2 suppliers
Diffuse reflection sensor - O6T309 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 0.1969 to 19.69 inch (5 to 500 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
2 suppliers
RightSight Photosensor - 42EF-D1RCAK-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 27.56 inch (700 mm)
Mode Light-on
View Details
2 suppliers