From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
SENSOR PROX CAPACITIVE 8MM CYL
| ifm electronic gmbh | ifm efector inc. | DigiKey | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | KG0010 | KG0010 | 2330-KG0010-ND | 185379 |
| Product Name | Capacitive sensor | Capacitive sensor | Proximity Sensors - Industrial | Proximity Sensors |
| Sensor Technology | Capacitive Proximity Sensor | Capacitive Proximity Sensor | Capacitive Proximity Sensor | |
| Body Shape | Cylindrical; Threaded Barrel | Cylindrical; Threaded Barrel | Cylindrical; Threaded Barrel; Other; Threaded Barrel | |
| Operation Distance | 0.3150 inch (8 mm) | 0.3150 inch (8 mm) | ||
| Switching Frequency | 0.0500 kHz | 0.0500 kHz | ||
| Operating Temperature | -13 to 176 F (-25 to 80 C) | -13 to 176 F (-25 to 80 C) | -13 to 176 F (-25 to 80 C) |